EN
  • EN
  • DE

XC6401EE20MR

Part No XC6401EE20MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408090-XC6401EE20MR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC6401EE20MR CAD Model

Description

The XC6401EE20MR is a highly precise and low-power consumption voltage detector manufactured by Torex Semiconductor Ltd. It is designed to monitor voltage levels in electronic circuits and provide a reliable reset signal when the voltage drops below a certain threshold. This makes it an essential component in safeguarding microcontrollers, memory devices, and other sensitive electronic components from erratic behavior or data corruption caused by voltage fluctuations.

Applications:

  • Microcontroller reset circuits: Ensuring a clean and reliable reset for microcontrollers upon power-up or brown-out conditions.
  • Memory protection: Preventing data corruption in SRAM, EEPROM, and Flash memory during voltage drops.
  • Power management systems: Monitoring battery voltage levels in portable devices and triggering low-battery warnings or shutdown procedures.
  • Real-time clock (RTC) backup: Maintaining RTC operation during main power failures.
  • Industrial control systems: Monitoring power supply voltages in critical industrial equipment.

Features:

  • High-accuracy voltage detection: Precisely monitors voltage levels with minimal error.
  • Low power consumption: Minimizes battery drain in portable applications.
  • Small package: Available in compact packages for space-constrained designs.
  • Built-in hysteresis: Prevents chattering during voltage transitions.
  • Open drain output: Allows for flexible connection to various logic levels.

Benefits:

  • Improved system reliability: Protects against voltage-related malfunctions and data loss.
  • Extended battery life: Low power consumption maximizes the runtime of battery-powered devices.
  • Simplified circuit design: Integrated features reduce the need for external components.
  • Enhanced system safety: Prevents potentially dangerous conditions caused by unstable voltage levels.
  • Cost-effective solution: Provides a reliable and efficient voltage monitoring solution at a competitive price.

The XC6401EE20MR features a detection voltage of 2.0V. It is supplied in a small package, contributing to miniaturization of electronic devices. The device’s open drain output allows for flexible interfacing with various microcontrollers and digital circuits. The hysteresis characteristic of the detector ensures stable operation even in the presence of noisy voltage signals.

Torex Semiconductor's XC6401 series are known for their reliability and performance in demanding applications. The XC6401EE20MR is a suitable choice for designs requiring precise voltage monitoring, low power consumption, and a small form factor.

You May Also Be Interested in

Renesas Electronics America
Lowest to $23.3957
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $1.9566
NEC
Lowest to $90.9990
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1564 $57.8680
905+ $0.1284 $116.2020
1,395+ $0.1244 $173.5380
1,920+ $0.1204 $231.1680
2,485+ $0.1163 $289.0055
3,325+ $0.1043 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess