EN
  • EN
  • DE

XC6401EE37DRN

Part No XC6401EE37DRN
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105630-XC6401EE37DRN
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6401EE37DRN CAD Model

Description

The XC6401EE37DRN is a step-down DC/DC converter manufactured by Torex Semiconductor Ltd. This synchronous rectified converter is designed for high efficiency and low power consumption, making it suitable for a wide range of applications, especially those powered by batteries. It features a small package size, which is ideal for portable devices.

Applications:

  • Portable Devices: Powering smartphones, tablets, and other handheld electronics.
  • Wearable Technology: Supplying power to smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Used in sensors, trackers, and other Internet of Things devices.
  • Battery-Powered Applications: Providing efficient power conversion for any device running on batteries.
  • Power Management Systems: Implementing voltage regulation and power control in various electronic systems.

Features:

  • High Efficiency: Synchronous rectification minimizes power loss and maximizes efficiency.
  • Low Power Consumption: Reduces battery drain and extends battery life.
  • Small Package: Available in compact packages like DFN or similar, suitable for space-constrained applications.
  • Fixed Output Voltage: Provides a stable and regulated output voltage of 3.7V.
  • Overcurrent Protection: Protects the device and the load from excessive current.
  • Short Circuit Protection: Prevents damage due to short circuits.

Benefits:

  • Extended Battery Life: High efficiency and low power consumption maximize battery life.
  • Compact Design: Small package size enables integration into small devices.
  • Stable Power Supply: Provides a reliable and regulated voltage output.
  • Protection Features: Overcurrent and short circuit protection ensure safe operation.
  • Simplified Circuit Design: Reduces the number of external components required.

Additional Details:

The XC6401EE37DRN provides a fixed output voltage of 3.7V. The DRN suffix likely indicates specific packaging and tape options. It operates using synchronous rectification, which improves efficiency compared to diode rectification. Overcurrent and short-circuit protection are integrated to safeguard the device and the load. Its small size and high efficiency make it an excellent choice for portable and battery-powered applications.

You May Also Be Interested in

Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess