EN
  • EN
  • DE

XC6401EE81MRN

Part No XC6401EE81MRN
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408147-XC6401EE81MRN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6401EE81MRN CAD Model

Description

The XC6401EE81MRN is a highly integrated synchronous step-down DC-DC converter manufactured by Torex Semiconductor Ltd. It is designed for applications requiring high efficiency and compact size, operating over a wide input voltage range. The device incorporates a PWM/PFM control scheme, which automatically switches between pulse width modulation (PWM) for heavy loads and pulse frequency modulation (PFM) for light loads to maintain high efficiency across a wide load range.

Applications:

  • Wearable devices
  • IoT (Internet of Things) devices
  • Mobile phones and smartphones
  • Portable electronic devices
  • Wireless communication devices

Features:

  • Input Voltage Range: Wide input voltage range allows for flexibility in power source selection.
  • Output Voltage: Fixed output voltage for simplified design and stable performance.
  • PWM/PFM Control: Automatic switching between PWM and PFM modes for optimal efficiency.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the device and the load from excessive current draw.
  • Short Circuit Protection: Protects the device from damage due to short circuits.
  • Thermal Shutdown Protection: Prevents overheating and damage to the device.
  • Small Package: Compact package size allows for use in space-constrained applications.

Benefits:

  • High Efficiency: Maximizes battery life in portable applications.
  • Compact Size: Enables smaller and lighter designs.
  • Stable Output Voltage: Provides reliable power to the load.
  • Protection Features: Ensures safe and reliable operation.
  • Simplified Design: Fixed output voltage and integrated features simplify the design process.

Additional Details:

The XC6401EE81MRN utilizes a synchronous rectification topology, which further enhances efficiency by replacing the Schottky diode with a MOSFET switch. This reduces conduction losses and improves overall performance. The device also features internal compensation, which eliminates the need for external compensation components and simplifies the design process. The specific output voltage for the XC6401EE81MRN variant is 0.8V. The device is available in a small package, making it suitable for space-constrained applications.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess