EN
  • EN
  • DE

XC6401EEA4MR

Part No XC6401EEA4MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408152-XC6401EEA4MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6401EEA4MR CAD Model

Description

The XC6401EEA4MR is a synchronous step-down DC-DC converter designed and manufactured by Torex Semiconductor Ltd. It is optimized for applications requiring high efficiency and a small form factor, making it suitable for various portable and battery-powered devices. The converter utilizes a PWM/PFM control system, which automatically switches between Pulse Width Modulation (PWM) for heavy loads and Pulse Frequency Modulation (PFM) for light loads, ensuring optimal efficiency across a wide range of operating conditions.

Applications:

  • Wearable Devices: Smartwatches, fitness trackers, and other wearable electronic devices.
  • IoT (Internet of Things) Devices: Sensors, trackers, and connected devices where power efficiency is critical.
  • Mobile Phones and Smartphones: Power management for various components within the device.
  • Portable Electronic Devices: MP3 players, digital cameras, and handheld gaming consoles.
  • Wireless Communication Devices: Bluetooth modules, Wi-Fi modules, and other wireless connectivity solutions.

Features:

  • Wide Input Voltage Range: Provides design flexibility by accommodating a broad range of input voltages.
  • Fixed Output Voltage: Delivers a stable and precise output voltage.
  • PWM/PFM Control: Automatically switches between PWM and PFM modes to maximize efficiency under varying load conditions.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the device and the load from excessive current.
  • Short Circuit Protection: Safeguards the device from damage due to short circuits.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the converter.
  • Small Package: Enables use in space-constrained applications, facilitating compact designs.

Benefits:

  • High Efficiency: Extends battery life in portable devices, reducing the need for frequent charging.
  • Compact Size: Enables smaller and lighter product designs, improving portability and user experience.
  • Stable Output Voltage: Ensures consistent and reliable power delivery to the load.
  • Comprehensive Protection Features: Enhances the safety and reliability of the system, preventing damage to the converter and the connected components.
  • Simplified Design: Fixed output voltage and integrated features simplify the design process and reduce component count.

Additional Details:

The XC6401EEA4MR utilizes synchronous rectification, which replaces the conventional Schottky diode with a MOSFET switch to reduce conduction losses and improve overall efficiency. It also features internal compensation, eliminating the need for external compensation components and simplifying the design. This variant provides a fixed output voltage of 1.0V. The device is packaged in a small form factor, making it ideally suited for applications where space is a premium.

You May Also Be Interested in

Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess