EN
  • EN
  • DE

XC6401EEB9DR-G

Part No XC6401EEB9DR-G
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408156-XC6401EEB9DR-G
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC6401EEB9DR-G CAD Model

Description

The XC6401EEB9DR-G is a synchronous step-down DC-DC converter manufactured by Torex Semiconductor Ltd. It is specifically designed for applications requiring high efficiency and a compact size, making it ideal for portable and battery-powered devices. This converter utilizes a PWM/PFM control scheme, automatically switching between Pulse Width Modulation (PWM) for heavier loads and Pulse Frequency Modulation (PFM) for lighter loads to optimize efficiency across a wide range of operating conditions.

Applications:

  • Wearable Devices: Smartwatches, fitness trackers, and other wearable electronic devices.
  • IoT (Internet of Things) Devices: Sensors, trackers, and connected devices where power efficiency is critical.
  • Mobile Phones and Smartphones: Power management for internal components and peripherals.
  • Portable Electronic Devices: MP3 players, digital cameras, and handheld gaming consoles.
  • Wireless Communication Devices: Bluetooth modules, Wi-Fi modules, and other wireless connectivity solutions.

Features:

  • Wide Input Voltage Range: Offers flexibility in power source selection.
  • Fixed Output Voltage: Provides a stable and precise output voltage.
  • PWM/PFM Control: Automatically switches between PWM and PFM modes to maximize efficiency under varying load conditions.
  • Low Quiescent Current: Minimizes power consumption during standby mode, extending battery life.
  • Overcurrent Protection: Protects the device and the load from excessive current draw.
  • Short Circuit Protection: Safeguards the device from damage due to short circuits.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the converter.
  • Small Package: Enables use in space-constrained applications, facilitating compact designs.

Benefits:

  • High Efficiency: Extends battery life in portable devices, reducing the need for frequent charging.
  • Compact Size: Enables smaller and lighter product designs, improving portability and user experience.
  • Stable Output Voltage: Ensures consistent and reliable power delivery to the load.
  • Comprehensive Protection Features: Enhances the safety and reliability of the system, preventing damage to the converter and the connected components.
  • Simplified Design: Fixed output voltage and integrated features simplify the design process and reduce component count.

Additional Details:

The XC6401EEB9DR-G utilizes synchronous rectification, which replaces the conventional Schottky diode with a MOSFET switch to reduce conduction losses and improve overall efficiency. It also features internal compensation, eliminating the need for external compensation components and simplifying the design. This specific variant has an output voltage of 1.1875V. The device is packaged in a small form factor, making it ideally suited for applications where space is limited.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Protek Devices
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess