EN
  • EN
  • DE

XC6401FF26DR

Part No XC6401FF26DR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408196-XC6401FF26DR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6401FF26DR CAD Model

Description

The XC6401FF26DR is a highly integrated CMOS LDO (Low Dropout) voltage regulator manufactured by Torex Semiconductor Ltd. This device is designed to provide a stable and precise output voltage of 2.6V with high accuracy, making it suitable for a wide range of battery-powered and portable applications. It features low power consumption and excellent transient response, ensuring efficient operation and reliable performance in demanding environments.

Applications

  • Smartphones and mobile devices: Powering core logic and peripheral components.
  • Wearable technology: Smartwatches, fitness trackers, and other wearable devices where space and power efficiency are critical.
  • IoT (Internet of Things) devices: Sensors, communication modules, and low-power microcontrollers.
  • Portable medical devices: Glucose meters, heart rate monitors, and other battery-operated medical equipment.
  • Wireless communication modules: Bluetooth modules, Wi-Fi modules, and other wireless communication systems.

Features

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, maximizing battery life.
  • High Output Voltage Accuracy: Provides a stable and precise 2.6V output, ensuring reliable operation of connected devices.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current draw.
  • Short Circuit Protection: Prevents damage in the event of a short circuit condition.
  • Thermal Shutdown Protection: Shuts down the regulator if the temperature exceeds a safe limit, preventing overheating and damage.
  • Small Package Size: Available in a compact package, making it ideal for space-constrained applications.
  • CMOS Process: Utilizes a CMOS process for low power consumption and high performance.
  • Enable/Disable Function: Allows the regulator to be turned on and off, further reducing power consumption in standby mode.

Benefits

  • Extended Battery Life: Low quiescent current and low dropout voltage maximize battery life in portable devices.
  • Reliable Performance: Overcurrent, short circuit, and thermal shutdown protection ensure reliable operation in demanding environments.
  • Precise Voltage Regulation: High output voltage accuracy ensures stable and reliable operation of connected devices.
  • Space Saving: Small package size allows for integration in space-constrained applications.
  • Simplified Design: Integrated protection features simplify the design process and reduce the need for external components.

Additional Details

The XC6401FF26DR operates over a wide input voltage range. It typically requires minimal external components, contributing to a smaller and more cost-effective solution. The device's thermal characteristics are carefully designed to ensure stable operation over a wide temperature range. The DR suffix likely indicates a specific packaging or tape and reel option.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Lowest to $0.3269
Protek Devices
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess