EN
  • EN
  • DE

XC6401FF45DRN

Part No XC6401FF45DRN
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408222-XC6401FF45DRN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6401FF45DRN CAD Model

Description

The XC6401FF45DRN is a highly precise and low power consumption voltage detector manufactured by Torex Semiconductor Ltd. It is designed to monitor voltage levels in electronic circuits and trigger a reset signal when the voltage drops below a predefined threshold. This ensures the stable operation of microcontrollers, processors, and other sensitive components by preventing them from operating under insufficient voltage conditions.

Applications

  • Microcontroller Reset Circuits: Ensuring reliable startup and operation of microcontrollers.
  • Battery Powered Devices: Monitoring battery voltage and preventing deep discharge.
  • Power Management Systems: Providing undervoltage lockout (UVLO) functionality.
  • Portable Electronics: Safeguarding sensitive components from voltage fluctuations.
  • Industrial Control Systems: Monitoring power supply stability in critical applications.

Features

  • High Precision Detection Voltage: Accurate voltage monitoring for reliable reset generation.
  • Low Power Consumption: Minimizes current draw, extending battery life in portable applications.
  • Small Package Size: Compact SOT-25 package for space-constrained designs.
  • Wide Operating Voltage Range: Suitable for various voltage systems.
  • Built-in Hysteresis: Prevents chattering during voltage transitions.

Benefits

  • Improved System Reliability: Prevents malfunctions caused by undervoltage conditions.
  • Extended Battery Life: Low power consumption maximizes runtime in battery-powered devices.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components.
  • Increased System Stability: Accurate voltage monitoring ensures stable operation of critical components.
  • Space-Saving Solution: Small package allows for compact designs.

Additional Details

The XC6401FF45DRN features a fixed detection voltage of 4.5V. It operates with a supply voltage range typically from 1.8V to 5.5V. The device integrates a hysteresis function, which helps to prevent oscillations or chattering around the detection threshold. It is available in a SOT-25 package. The output type is N-channel open drain, requiring a pull-up resistor for proper operation. The ultra-low power consumption makes it highly suitable for battery-powered and energy-efficient applications. This device is lead-free and RoHS compliant. The 'N' suffix might denote a specific tape and reel configuration, or a minor process change.

You May Also Be Interested in

ON Semiconductor
Lowest to $3.3622
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Protek Devices
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess