EN
  • EN
  • DE

XC6415CCA6MR-G

Part No XC6415CCA6MR-G
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408300-XC6415CCA6MR-G
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC6415CCA6MR-G CAD Model

Description

The XC6415CCA6MR-G is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. It is a highly integrated device designed for space-constrained applications requiring efficient power conversion. The key feature of this converter is the integration of both a control IC and an inductor within a single package, significantly reducing the required external components and overall solution size. The 'G' at the end of the part number indicates that it is a lead-free and RoHS compliant product.

Applications

  • Portable Electronics: Smartphones, tablets, and other battery-powered devices.
  • Wearable Devices: Smartwatches, fitness trackers, and other wearable technology.
  • IoT Devices: Low-power sensors, wireless modules, and other IoT applications.
  • Power Management: Point-of-Load (POL) converters in various electronic systems.
  • Compact Power Supplies: Applications where space is a critical constraint.

Features

  • Integrated Inductor: Reduces external component count and simplifies PCB layout.
  • Synchronous Rectification: Improves efficiency by minimizing switching losses.
  • PWM/PFM Control: Provides high efficiency over a wide load range by automatically switching between PWM (Pulse Width Modulation) and PFM (Pulse Frequency Modulation) modes.
  • Soft-Start Function: Limits inrush current during startup, preventing voltage overshoot and ensuring stable operation.
  • Overcurrent Protection (OCP): Protects the device and load from excessive current.
  • Thermal Shutdown Protection (TSD): Shuts down the device if the junction temperature exceeds a safe limit.
  • Under Voltage Lockout (UVLO): Prevents the device from operating with an insufficient input voltage.
  • Input Voltage Range: Typically 2.7V to 5.5V
  • Output Voltage: (Confirm specific voltage, typically adjustable or fixed, in datasheet. This part number's output voltage needs to be looked up)
  • Output Current: (Confirm specific current, typically up to 600mA, in datasheet)

Benefits

  • Reduced Board Space: The integrated inductor significantly minimizes the PCB area required.
  • High Efficiency: Synchronous rectification and PWM/PFM control maximize power efficiency, extending battery life in portable applications.
  • Simplified Design: Fewer external components and a highly integrated design streamline the design process and reduce time-to-market.
  • Improved Reliability: Built-in protection features safeguard the device and load from potential damage.
  • Stable Operation: The soft-start function and optimized control loop ensure stable output voltage even under varying load conditions.

Additional Details

The XC6415CCA6MR-G utilizes a compact package, such as the CL-2025, which is designed for efficient heat dissipation. The high switching frequency of the converter enables the use of smaller external capacitors, further contributing to the miniaturization of the power supply solution. This device is ideal for applications where both size and efficiency are paramount. The specific output voltage and current capabilities should be verified in the manufacturer's datasheet for accurate design implementation. The typical operating temperature range is -40°C to +85°C.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $22.5849
NEC
Lowest to $12.5125
NEC
Need more? Email Us
NEC
Lowest to $26.6863
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5095 $58.5925
280+ $0.4181 $117.0680
430+ $0.4051 $174.1930
590+ $0.3920 $231.2800
765+ $0.3788 $289.7820
1,025+ $0.3397 $348.1925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess