EN
  • EN
  • DE

XC6601A13BMRN

Part No XC6601A13BMRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415188-XC6601A13BMRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6601A13BMRN CAD Model

Description

The XC6601A13BMRN is a voltage detector IC from Torex Semiconductor Ltd. This device is designed to monitor voltage levels in electronic circuits and provide a reliable reset signal to a microcontroller or other system component when the voltage drops below a predetermined threshold. This functionality is crucial for preventing data corruption or system malfunctions due to unstable power supplies.

Applications:

  • Microcontroller Reset Circuits: Ensures proper microcontroller initialization during power-up and brown-out events, preventing unpredictable program execution.
  • Memory Protection: Protects volatile memory (SRAM, DRAM) from data corruption by disabling write operations or initiating data backup when the supply voltage falls below a safe level.
  • Power Management Systems: Implements Undervoltage Lockout (UVLO) in power management ICs, preventing the system from operating with insufficient voltage.
  • Battery Monitoring: Monitors battery voltage in portable devices and triggers a low-battery warning or system shutdown to prevent deep discharge.
  • Industrial Control Equipment: Monitors power supply stability in industrial automation systems, ensuring reliable operation of critical control circuits.

Features:

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring with typical accuracy of ±1%.
  • Ultra-Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package: Available in compact packages like SOT-25 and DFN, saving valuable board space.
  • Wide Operating Voltage Range: Supports a broad range of input voltages.
  • Hysteresis: Prevents output oscillation near the threshold voltage, ensuring stable operation.
  • Open Drain Output: Allows for flexible interfacing with various microcontrollers and logic circuits.

Benefits:

  • Improved System Stability: Prevents system errors and malfunctions caused by low voltage conditions.
  • Data Integrity: Protects data stored in volatile memory during power failures or voltage fluctuations.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Compact Design: Small package size enables miniaturization of electronic products.
  • Simplified Design: Reduces component count and simplifies circuit design by integrating voltage detection.

The XC6601A13BMRN typically features a detection voltage of around 1.3V. Its low quiescent current and small form factor make it ideal for use in portable electronics, battery-powered devices, and other applications where power consumption and board space are critical considerations. The open-drain output allows for versatile integration with different logic levels and microcontroller interfaces. This voltage detector ensures robust and reliable system operation by monitoring the supply voltage and providing a reset signal when necessary.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess