EN
  • EN
  • DE
  • IT

XC6803A3E14R-G

Part No XC6803A3E14R-G
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 6USPEL  /  Charger IC Lithium Ion/Polymer 6-USPEL (1.8x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Torex Semiconductor Ltd
Series XC680x
Package Tape & Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Current, Over Temperature, Over Voltage
Charge Current - Max 280mA
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-XDFN Exposed Pad
Supplier Device Package 6-USPEL (1.8x2)
Base Product Number XC6803
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 893-1308-6,893-1308-1,893-1308-2
Standard Package 3,000
Win Source Part Number 1109226-XC6803A3E14R-G
Ultra Librarian 3D Model Ultra Librarian XC6803A3E14R-G CAD Model

Description

The Torex Semiconductor Ltd XC6803A3E14R-G is an integrated circuit that belongs to the XC680x series.

  • Manufacturer: Torex Semiconductor Ltd
  • Series: XC680x
  • Application: Battery Chargers, Fault Protection (Overcurrent, Over Temperature, Overvoltage)
  • Maximum Voltage Supply: 6V
  • Battery Type: Lithium-ion/polymer
  • Charge Current: Programmable, Up to 280mA
  • Package: Tape and Reel
  • Standard Package: 3,000
  • Mounting Type: SMD (SMT)
  • Package/Case: 6-XDFN Exposed Pad

You May Also Be Interested in

Maxim Integrated
Industrys Smallest 1.55A 1-Cell Li+ DC-DC Charger
Lowest to $3.6983
Maxim Integrated
Lowest to $5.1117
Analog Devices Inc.
Lowest to $10.6363
Renesas Electronics America
IC BATT CHG LI-ION 2-4CELL 28QFN
Lowest to $9.6743
Maxim Integrated
Lowest to $11.0984
Texas Instruments
IC BATT CHG LI-ION 1CELL 14WSON
Need more? Email Us
Analog Devices Inc.
IC BAT CHG MULT-CHEM 1CL D2PAK-7
Need more? Email Us
Analog Devices Inc.
IC BATT CHG SUPERCAP 24QFN
Lowest to $26.3292
Analog Devices Inc.
IC BATT CHG MULTI-CHEM 18SOIC
Lowest to $19.6893

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0410 $62.4600
140+ $0.8542 $119.5880
210+ $0.8276 $173.7960
290+ $0.8009 $232.2610
375+ $0.7741 $290.2875
500+ $0.6941 $347.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,785 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess