EN
  • EN
  • DE
  • IT

XC8107AC20MR

Part No XC8107AC20MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842768-XC8107AC20MR
Ultra Librarian 3D Model Ultra Librarian XC8107AC20MR CAD Model

Description

The XC8107AC20MR is a high-accuracy voltage detector manufactured by Torex Semiconductor Ltd. It is designed to monitor voltage levels and generate a reset signal when the voltage drops below a certain threshold. This is essential for preventing malfunctions in microcontrollers and other electronic circuits.

Applications:

  • Microcontroller Reset Circuits: Ensuring proper reset of microcontrollers during power-up and brownout conditions.
  • Power Monitoring: Monitoring power supply voltages for undervoltage conditions.
  • Backup Battery Systems: Monitoring the voltage of backup batteries.
  • Memory Protection: Preventing data corruption in memory devices during voltage drops.
  • System Monitoring: General-purpose voltage monitoring in electronic systems.

Features:

  • High Accuracy: Provides high-accuracy voltage detection.
  • Low Current Consumption: Minimizes power consumption in monitoring circuits.
  • Small Package: Available in a compact package for space-constrained applications.
  • Fixed Detection Voltage: Fixed detection voltage of 2.0V.
  • Open Drain Output: Open drain output for flexible interface.
  • Operating Temperature Range: Wide operating temperature range.

Benefits:

  • Improved System Reliability: Prevents malfunctions caused by voltage drops.
  • Reduced Power Consumption: Low current consumption extends battery life in portable devices.
  • Simplified Circuit Design: Easy to integrate into existing circuits.
  • Compact Size: Suitable for use in small electronic devices.

Additional Details:

The XC8107AC20MR features a built-in hysteresis to prevent oscillations near the detection threshold. The operating temperature range is typically -40°C to +85°C. The device is commonly used in various electronic applications to ensure stable and reliable operation.

You May Also Be Interested in

ON Semiconductor
IC PWR DRIVER N-CHANNEL 1:1 DPAK
Lowest to $0.1717
Microchip Technology
SINGLE-CHANNEL POWER DISTRIBUTIO
Lowest to $6.7617
STMicroelectronics
4-CHANNEL HIGH-SIDE DRIVER WITH / Power Switch/Driver
Lowest to $21.3474
ON Semiconductor
IC PWR SWITCH P-CHAN 2:1 20WLCSP
Lowest to $1.3391
Microchip Technology
IC PWR SWITCH BIPOLAR 1:1 8DIP
Lowest to $65.1941
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 16DIP
Lowest to $0.3165
Nisshinbo Micro Devices Inc.
NCH LOAD SWITCH IC / Power Switch/Driver
Lowest to $0.6427
Texas Instruments
DUAL PCMCIA POWER INTERFACE CONT / Power Switch/Driver
Lowest to $8.5934
NXP / Nexperia
I2C CONTROLLED OVP LOAD SWITCH / Power Switch/Driver
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7529 $67.7610
210+ $0.6184 $129.8640
325+ $0.5990 $194.6750
450+ $0.5795 $260.7750
580+ $0.5601 $324.8580
775+ $0.5019 $388.9725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess