EN
  • EN
  • DE

XC9111A181PRN

Part No XC9111A181PRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415326-XC9111A181PRN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9111A181PRN CAD Model

Description

The XC9111A181PRN is a synchronous step-up DC/DC converter manufactured by Torex Semiconductor Ltd. This converter is designed to provide a stable output voltage even when the input voltage fluctuates or is lower than the desired output. It integrates a coil and control IC in a single package, simplifying circuit design and reducing the overall footprint on the printed circuit board (PCB). The device incorporates a PWM/PFM control circuit, allowing for efficient operation over a wide range of load currents.

Applications

  • Power supplies for mobile devices
  • Battery-powered equipment
  • Wearable technology
  • IoT (Internet of Things) devices
  • LED lighting applications

Features

  • Integrated Coil: Simplifies design and reduces board space.
  • Synchronous Rectification: Enhances efficiency by using a MOSFET instead of a diode for rectification.
  • PWM/PFM Control: Automatically switches between PWM (Pulse Width Modulation) and PFM (Pulse Frequency Modulation) modes to optimize efficiency at both heavy and light loads.
  • Low Start-up Voltage: Operates from a low input voltage, suitable for single-cell battery applications.
  • Output Voltage Setting: Fixed output voltage of 1.8V.
  • Overcurrent Protection: Protects the device and the load from excessive current draw.
  • Thermal Shutdown Protection: Shuts down the device if the internal temperature exceeds a safe limit.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • High Efficiency: Minimizes power loss and extends battery life.
  • Simplified Design: Reduces the number of external components required, speeding up development time.
  • Small Footprint: Enables the design of compact and portable devices.
  • Stable Output Voltage: Provides a consistent power supply, ensuring reliable operation of connected devices.
  • Robust Protection: Protects against potential damage from overcurrent and overheating conditions.

Additional Details

The XC9111A181PRN operates with an input voltage range typically from 0.9V to 5.5V, boosting it to a fixed output voltage of 1.8V. The device's switching frequency is typically in the MHz range, contributing to its efficiency and compact size. It is available in a small, thermally enhanced package, contributing to efficient heat dissipation. The integrated synchronous rectification further improves efficiency compared to traditional diode-based boost converters. The device is RoHS compliant and halogen-free, meeting environmental standards.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess