EN
  • EN
  • DE

XC9111A281MR-G

Part No XC9111A281MR-G
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415334-XC9111A281MR-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC9111A281MR-G CAD Model

Description

The XC9111A281MR-G is a synchronous step-up DC/DC converter integrated with a coil, manufactured by Torex Semiconductor Ltd. This highly integrated device is designed to convert a lower input voltage to a higher, stable output voltage. It incorporates a PWM/PFM control circuit that automatically switches between PWM (Pulse Width Modulation) and PFM (Pulse Frequency Modulation) modes based on the load current, optimizing efficiency across a wide range of operating conditions.

Applications

  • Power supplies for portable electronic devices
  • Boost converters for battery-powered systems
  • LED drivers for small displays and indicators
  • Energy harvesting applications
  • Backup power systems

Features

  • Integrated Coil: Reduces the number of external components, simplifying circuit design and minimizing board space.
  • Synchronous Rectification: Improves efficiency by replacing the traditional Schottky diode with a MOSFET for rectification.
  • PWM/PFM Control: Optimizes efficiency by automatically switching between PWM mode for heavier loads and PFM mode for lighter loads.
  • Low Start-up Voltage: Operates with a low input voltage, suitable for single-cell battery applications.
  • Fixed Output Voltage: Provides a stable output voltage of 2.8V.
  • Overcurrent Protection (OCP): Protects the device from damage caused by excessive current flow.
  • Thermal Shutdown (TSD): Shuts down the device if the internal temperature exceeds a safe operating limit.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • High Efficiency: Maximizes battery life in portable applications by minimizing power loss during the voltage conversion process.
  • Simplified Design: Reduces the complexity of circuit design and minimizes the number of external components required.
  • Compact Size: Enables smaller and more portable product designs.
  • Stable Output Voltage: Ensures reliable operation of connected devices by providing a consistent and stable power supply.
  • Robust Protection: Protects the device and the load from potential damage due to overcurrent and overheating conditions.

Additional Details

The XC9111A281MR-G operates with a typical input voltage range of 0.9V to 5.5V, boosting it to a fixed output voltage of 2.8V. The internal switching frequency is optimized to balance efficiency and component size. The synchronous rectification feature significantly reduces power loss compared to traditional diode-based boost converters. The device is available in a small, thermally enhanced package, facilitating efficient heat dissipation. The "-G" suffix indicates that the product is lead-free and RoHS compliant, meeting environmental standards. The integrated coil eliminates the need for external inductor selection and placement, simplifying the design process and reducing the overall solution size.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess