The XC9119D10AMR is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. This converter integrates a coil and control IC in a single chip. This greatly reduces the number of external components required for power supply circuits, allowing for a smaller PCB footprint and simplified design. It operates at high efficiency and supports a wide range of input voltages.
Applications:
- Portable Electronic Devices
- Wearable Devices
- IoT Devices
- Battery-Powered Equipment
- Power Management Systems
Features:
- Integrated Coil and Control IC
- Synchronous Rectification
- Input Voltage Range: Typically 2.7V to 5.5V
- Output Voltage: Fixed output, typically 1.0V (check datasheet for exact voltage)
- Output Current: Up to 600mA (check datasheet for exact current)
- High Efficiency: Up to 95%
- Small Package: Ultra-small package for space-saving design
- Short Circuit Protection
- Over Temperature Protection
Benefits:
- Simplified Design: Integrated coil reduces external components and simplifies PCB layout.
- Compact Size: Ultra-small package allows for use in space-constrained applications.
- High Efficiency: Minimizes power loss and extends battery life.
- Reliable Operation: Built-in protection features ensure robust and stable performance.
- Wide Input Voltage Range: Offers flexibility in power source selection.
Additional Details:
The XC9119D10AMR uses synchronous rectification to achieve high efficiency by minimizing switching losses. The internal coil is optimized for the converter's operating frequency, ensuring optimal performance. The converter features built-in protection circuits such as short-circuit protection and over-temperature protection to prevent damage in abnormal conditions. The compact package allows for easy integration into a wide range of applications where space is a premium. It is designed for low ripple and low noise operation, making it suitable for sensitive analog circuits. The converter requires minimal external components, typically only input and output capacitors. The datasheets provided by Torex will show the suggested external component values to be used for optimal functionality.