EN
  • EN
  • DE

LM4040C20IDBZT

Part No LM4040C20IDBZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.048V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 80μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054255-LM4040C20IDBZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040C20IDBZT CAD Model

Description

Product Overview: LM4040C20IDBZT by Texas Instruments

The LM4040C20IDBZT is a precision micropower shunt voltage reference from Texas Instruments, designed for high-performance and reliability in a wide array of applications. This voltage reference device offers a fixed reverse breakdown voltage of 2.048V with an impressive accuracy level. It is ideal for space-constrained applications due to its small surface-mount package, the SOT-23, which is widely used in the industry.

Featuring a low dynamic impedance and a wide operating current range, the LM4040C20IDBZT ensures stable reverse breakdown voltage accuracy over a broad range of operating conditions. This makes it an excellent choice for applications requiring a precise reference voltage, such as data converters (ADCs and DACs), portable instrumentation, battery-operated equipment, and power supplies.

One of the key benefits of the LM4040C20IDBZT is its low temperature coefficient, which ensures minimal deviation in reference voltage over temperature variations, contributing to the overall precision of the system it is used in. Additionally, the device boasts a low output noise, which is crucial for sensitive electronic applications where noise can significantly impact performance and accuracy.

The LM4040C20IDBZT is also characterized by its long-term stability and high reliability, which are essential for maintaining consistent performance in critical applications over the product's lifespan. Texas Instruments' rigorous testing and quality control ensure that each device meets the highest standards before it reaches the customer.

With its combination of high accuracy, reliability, and compact form factor, the LM4040C20IDBZT is an excellent choice for designers looking to integrate a stable voltage reference into their electronic designs. Whether it's for industrial, commercial, or high-end consumer products, this device from Texas Instruments stands out as a robust solution for maintaining precise voltage control.

For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their support team for further assistance with the LM4040C20IDBZT voltage reference.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3799 $51.2865
285+ $0.3559 $101.4315
440+ $0.3439 $151.3160
630+ $0.3198 $201.4740
815+ $0.3078 $250.8570
1,015+ $0.2958 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,420 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess