The XC9210 series is a synchronous step-up DC/DC converter with a built-in N-channel driver transistor. This series is ideal for applications requiring high efficiency and a small footprint. The device integrates an N-channel MOSFET for the switching transistor and provides a stable power supply. The device allows for small inductors and capacitors due to its high switching frequency.
Applications
- Boost converters for battery-powered devices
- LED drivers
- Power supplies for small LCD panels
- Wearable technology
- Energy harvesting systems
Features
- Input Voltage: 0.9V to 5.5V
- Output Voltage: Adjustable (2.0V to 5.5V)
- Output Current: Up to 300mA (depending on input/output voltage conditions)
- Switching Frequency: 1.2MHz
- Built-in N-channel MOSFET
- Synchronous Rectification
- Soft-Start Function
- Under Voltage Lockout (UVLO)
- Over Current Protection (OCP)
- Package: SOT-25
Benefits
- High Efficiency: Synchronous rectification minimizes power loss.
- Small Footprint: The SOT-25 package allows for a compact design.
- Stable Output Voltage: Provides a stable power supply even with fluctuating input voltage or load current.
- Protection Features: UVLO and OCP protect the IC and the load from damage.
- Low Startup Voltage: Operates from an input voltage as low as 0.9V.
Additional Details
The XC9210B093KR operates with a switching frequency of 1.2MHz, allowing for the use of small external components. It incorporates a soft-start function to suppress inrush current during startup. The integrated N-channel MOSFET contributes to the high efficiency of the converter. The device is available in a SOT-25 package, which is a small and thin package suitable for space-constrained applications. The device also integrates an under voltage lockout (UVLO) function to protect the device from operating with low input voltages. The exact output current capability is dependent on the specific input and output voltage conditions, and should be verified based on the datasheet.