EN
  • EN
  • DE

XC9216S07XDR

Part No XC9216S07XDR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415467-XC9216S07XDR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC9216S07XDR CAD Model

Description

The XC9216S07XDR is a synchronous step-down DC/DC converter IC from Torex Semiconductor Ltd. This device is engineered for high efficiency and a small footprint, making it well-suited for portable and space-constrained applications. It integrates a control IC and an inductor in a single package to minimize external components and simplify design.

Applications:

  • Powering sensors in smart agriculture systems
  • Voltage regulation for portable barcode scanners
  • Power management in portable GPS devices
  • Point-of-load power for digital cameras
  • Use in low-power wide-area network (LPWAN) devices

Features:

  • Input Voltage Range: 2.5V to 5.5V
  • Output Voltage: 0.7V (fixed)
  • Output Current: Up to 600mA
  • Oscillation Frequency: 3.0MHz
  • Integrated Inductor: Reduces external component count and simplifies PCB layout.
  • Synchronous Rectification: Provides high efficiency and reduces power dissipation.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Soft-Start Function: Limits inrush current during startup, ensuring stable operation.
  • Short Circuit Protection (SCP): Protects the device and the load from damage in the event of a short circuit.
  • Overcurrent Protection (OCP): Prevents the output current from exceeding a safe level.
  • Thermal Shutdown Protection (TSD): Shuts down the device if the internal temperature exceeds a safe limit, preventing thermal damage.
  • Compact Package: Available in a small DFN3030-10B package for space-constrained applications.

Benefits:

  • High Efficiency: Synchronous rectification significantly improves efficiency, minimizing power loss and heat generation.
  • Small Size: The integrated inductor and compact package allow for a very small solution size.
  • Ease of Use: Requires fewer external components, simplifying the design process and reducing time-to-market.
  • Reliable Performance: Comprehensive protection features ensure robust and reliable operation under various operating conditions.
  • Extended Battery Life: Low quiescent current and high efficiency are crucial for extending battery life in portable devices.
  • Stable Output Voltage: Provides a stable and well-regulated 0.7V output voltage, essential for the proper operation of connected devices.

Additional Details:

The XC9216S07XDR utilizes a PWM/PFM control scheme, automatically switching between PWM mode for high loads and PFM mode for light loads, thereby optimizing efficiency across a wide load range. The internal inductor is optimized for the specified output voltage and current. The device is RoHS compliant and halogen-free. The soft-start function helps to limit inrush current and prevent voltage overshoot during startup, ensuring a smooth and controlled power-up sequence.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess