EN
  • EN
  • DE

XC9225A12CDR

Part No XC9225A12CDR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415505-XC9225A12CDR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC9225A12CDR CAD Model

Description

The XC9225A12CDR is a synchronous step-down DC/DC converter IC produced by Torex Semiconductor Ltd. This converter is designed for high-efficiency power conversion in a compact size, making it suitable for portable and space-constrained applications. It utilizes a PWM control architecture, ensuring stable and efficient operation across a variety of load conditions.

Applications:

  • Wearable Electronics: Smartwatches, fitness trackers, and other body-worn devices.
  • Mobile Devices: Smartphones, tablets, and portable media players.
  • IoT Devices: Low-power sensors, wireless modules, and other connected devices.
  • Portable Medical Equipment: Blood glucose meters, heart rate monitors, and similar devices.
  • Small Industrial Devices: Compact controllers, data loggers, and monitoring equipment.

Features:

  • Synchronous Rectification: Enhances efficiency by minimizing power loss during the switching process.
  • PWM Control: Provides stable output voltage regulation with a fast transient response.
  • Low Quiescent Current: Minimizes power consumption during standby, leading to longer battery life.
  • Integrated Power MOSFETs: Simplifies circuit design and reduces the need for external components.
  • Soft-Start Function: Reduces inrush current at startup to prevent voltage dips and potential damage.
  • Overcurrent Protection (OCP): Protects the device and the load from excessive current.
  • Thermal Shutdown (TSD): Safeguards the device from overheating under abnormal conditions.
  • Compact Package: Available in a small package suitable for space-limited applications.

Benefits:

  • High Efficiency: Reduces power loss and extends battery life in portable devices.
  • Stable Voltage Regulation: Provides reliable power to connected devices.
  • Small Form Factor: Allows for compact and lightweight designs.
  • Simplified Design: Reduces the number of external components required.
  • Robust Protection: Protects the device and the load from damage.
  • Extended Battery Life: Low quiescent current extends operational time in battery-powered applications.

Additional Details:

The XC9225A12CDR operates at a high switching frequency, enabling the use of smaller external components like inductors and capacitors. The '12C' likely indicates an output voltage around 1.2V (check the datasheet for precise value). This converter often includes a CL discharge function, quickly discharging the output capacitor when the device is disabled. It is typically available in a small surface-mount package like DFN or QFN. The manufacturer's datasheet offers comprehensive details, including input voltage range, output current capacity, efficiency curves, and thermal characteristics. The suffix 'DR' typically refers to the tape and reel packaging option.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0778 $62.3340
70+ $1.7048 $119.3360
105+ $1.6517 $173.4285
145+ $1.5985 $231.7825
190+ $1.5454 $293.6260
255+ $1.3848 $353.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,010 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess