EN
  • EN
  • DE

XC9226A20CMR

Part No XC9226A20CMR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415539-XC9226A20CMR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC9226A20CMR CAD Model

Description

The XC9226A20CMR is a synchronous step-down DC/DC converter from Torex Semiconductor. It is designed for applications where high efficiency, compact size, and stable voltage regulation are essential. By integrating a PWM control circuit and synchronous rectification, the XC9226A20CMR achieves excellent power conversion efficiency.

Applications

  • Mobile phones: Powering various components within the phone, such as the processor and display.
  • Tablets: Regulating voltage for the touchscreen, memory, and other internal circuitry.
  • Portable media players: Providing efficient power for audio and video playback.
  • Wireless communication devices: Ensuring stable power for Bluetooth, Wi-Fi, and other wireless modules.
  • Wearable devices: Powering smartwatches, fitness trackers, and other wearable electronics.

Features

  • Synchronous Rectification: Enhances efficiency by replacing the rectifier diode with a low-resistance MOSFET.
  • PWM Control: Provides stable and precise voltage regulation under varying load conditions.
  • Low Quiescent Current: Minimizes power consumption during standby or light-load operation.
  • Compact Package: Allows for easy integration into space-constrained applications.
  • Over Current Protection (OCP): Protects the device from damage due to excessive current draw.
  • Soft-Start Function: Limits inrush current during startup to prevent voltage dips and component stress.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, leading to longer battery life in portable devices.
  • Small Footprint: Compact size allows for miniaturization of electronic products.
  • Stable Output Voltage: PWM control maintains a consistent output voltage, even with fluctuations in load or input voltage.
  • Reliable Operation: Built-in protection features safeguard the device from damage.
  • Reduced Heat Generation: High efficiency minimizes power loss and heat dissipation.

Additional Details

The XC9226A20CMR operates at a fixed switching frequency, contributing to stable and predictable performance. The specific output voltage is factory preset. The device typically incorporates a soft-start function to limit inrush current during startup. For comprehensive electrical characteristics, thermal specifications, and application guidelines, refer to the official datasheet from Torex Semiconductor. Proper PCB layout and component selection are crucial for optimal performance and reliability. Adherence to the recommended external component values and layout guidelines is essential.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess