EN
  • EN
  • DE

XC9226A30CMR

Part No XC9226A30CMR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415546-XC9226A30CMR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9226A30CMR CAD Model

Description

The XC9226A30CMR is a highly efficient synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. It is designed for use in a variety of portable and battery-powered applications where space and efficiency are critical. The device integrates a PWM control circuit with synchronous rectification, ensuring stable and efficient power conversion.

Applications:

  • Portable Electronics: Smartphones, tablets, digital cameras, and MP3 players.
  • Wearable Devices: Smartwatches, fitness trackers, and other wearable technology.
  • IoT Devices: Sensors, wireless modules, and other low-power IoT devices.
  • Power Management Systems: Point-of-load regulation for microcontrollers, FPGAs, and other digital ICs.
  • Battery-Powered Equipment: Portable medical devices, power tools, and other battery-operated equipment.

Features:

  • Synchronous Rectification: Improves efficiency by using MOSFETs instead of Schottky diodes for rectification.
  • PWM Control: Provides stable and accurate voltage regulation.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Compact Package: Available in small packages like SOT-25, reducing board space.
  • Input Voltage Range: Wide input voltage range for versatile applications.
  • Built-in Protection Circuits: Overcurrent protection (OCP) and thermal shutdown (TSD) for enhanced reliability.

Benefits:

  • High Efficiency: Maximizes battery life in portable devices.
  • Small Size: Enables compact and lightweight designs.
  • Stable Voltage Regulation: Ensures reliable operation of connected components.
  • Simplified Design: Reduces the number of external components required.
  • Robust Protection: Protects against damage from overcurrent and overheating.

Additional Details:

The XC9226A30CMR provides a fixed output voltage of 3.0V. It typically operates with an input voltage range of 2.5V to 5.5V. The switching frequency is generally around 3 MHz, which allows for the use of smaller external components. This device also incorporates a soft-start function to limit inrush current during startup, and it is compatible with low-ESR ceramic capacitors. The integrated overcurrent protection (OCP) circuit limits the output current to a safe level, preventing damage to the device and the load in case of a short circuit or overload. The thermal shutdown (TSD) function shuts down the device if the junction temperature exceeds a certain threshold, protecting it from overheating. These features, combined with its high efficiency and small size, make the XC9226A30CMR an excellent choice for a wide range of power management applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8561 $64.9635
80+ $1.5223 $121.7840
120+ $1.4749 $176.9880
165+ $1.4276 $235.5540
210+ $1.3802 $289.8420
285+ $1.2370 $352.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess