EN
  • EN
  • DE

XC9232A12CVR-G

Part No XC9232A12CVR-G
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415555-XC9232A12CVR-G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9232A12CVR-G CAD Model

Description

The XC9232A12CVR-G is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor. This converter is designed to deliver high efficiency and stable voltage regulation, making it suitable for various portable and battery-powered applications where size and power consumption are critical.

Applications:

  • Portable Electronics: Power management in smartphones, tablets, digital cameras, and portable media players.
  • Wearable Devices: Voltage regulation for smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Supplying power to sensors, wireless modules, and microcontrollers in Internet of Things applications.
  • Battery-Powered Equipment: Efficient voltage conversion in portable medical devices, power tools, and other battery-operated equipment.
  • Point-of-Load Regulation: Providing stable and efficient power to sensitive electronic components such as microprocessors and memory chips.

Features:

  • Synchronous Rectification: Improves efficiency by using MOSFETs instead of Schottky diodes for rectification.
  • PWM Control: Provides stable and accurate voltage regulation.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Compact Package: Available in small packages, such as SOT-25 or similar, reducing board space requirements.
  • Input Voltage Range: Wide input voltage range for versatile applications.
  • Built-in Protection Circuits: Overcurrent protection (OCP) and thermal shutdown (TSD) for enhanced reliability.

Benefits:

  • High Efficiency: Maximizes battery life in portable devices.
  • Small Size: Enables compact and lightweight designs.
  • Stable Voltage Regulation: Ensures reliable operation of connected components.
  • Simplified Design: Reduces the number of external components required.
  • Robust Protection: Protects against damage from overcurrent and overheating.

Additional Details:

The XC9232A12CVR-G typically operates with an input voltage range of 2.5V to 5.5V. It has a fixed output voltage of 1.2V. The switching frequency is generally around 3 MHz, which permits the use of smaller external components, contributing to the compact size of the overall solution. The device incorporates a soft-start function to limit inrush current during startup and prevent voltage overshoot. The integrated overcurrent protection (OCP) circuit limits the output current to a safe level, protecting the device and the load in case of a short circuit or overload. The thermal shutdown (TSD) function shuts down the device if the junction temperature exceeds a certain threshold. The "-G" suffix typically indicates that the device is lead-free and compliant with RoHS standards.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess