EN
  • EN
  • DE

XC9235A20DMR

Part No XC9235A20DMR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415561-XC9235A20DMR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC9235A20DMR CAD Model

Description

The XC9235A20DMR is a synchronous step-down DC/DC converter IC from Torex Semiconductor. Designed for applications where high efficiency and compact size are paramount, this converter integrates PWM control and synchronous rectification to achieve stable and efficient power conversion.

Applications:

  • Portable Electronic Devices: Smartphones, tablets, handheld gaming consoles, and digital cameras.
  • Wearable Technology: Smartwatches, fitness trackers, and other wearable devices.
  • Internet of Things (IoT) Devices: Sensors, wireless communication modules, and microcontrollers in IoT devices.
  • Battery-Powered Equipment: Portable medical devices, power tools, and other battery-operated equipment.
  • Point-of-Load Regulation: Microprocessors, memory chips, and other sensitive electronic components requiring stable power.

Features:

  • Synchronous Rectification: Replaces the Schottky diode with a MOSFET for rectification, improving efficiency.
  • PWM Control: Provides stable and accurate output voltage regulation.
  • Low Quiescent Current: Minimizes power consumption during standby, extending battery life.
  • Compact Package: Small package size for space-constrained applications.
  • Input Voltage Range: Wide input voltage range for versatility.
  • Built-in Protection Circuits: Overcurrent protection (OCP) and thermal shutdown (TSD) for robust protection.

Benefits:

  • High Efficiency: Maximizes battery life in portable applications.
  • Compact Design: Enables smaller and lighter product designs.
  • Stable Output Voltage: Ensures reliable operation of downstream components.
  • Extended Battery Life: Low quiescent current minimizes power drain when idle.
  • Robust Protection: Protects against damage from overcurrent and overheating conditions.

Additional Details:

The XC9235A20DMR operates with an input voltage range typically from 2.5V to 5.5V. It offers a fixed output voltage of 2.0V. The switching frequency is around 3 MHz, allowing for the use of small external components. The device includes a soft-start function to limit inrush current during startup and prevent voltage overshoot. The DMR suffix typically refers to the package type and specific features. It's also compatible with low-ESR ceramic capacitors. Integrated overcurrent protection (OCP) limits the output current to prevent damage to the device and the load during short circuits or overloads. The thermal shutdown (TSD) function shuts down the device if the junction temperature exceeds a certain threshold. The device is typically available in a small package such as SOT-25. Consult the Torex Semiconductor datasheet for precise specifications and features.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,800 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess