EN
  • EN
  • DE

LT6656ACS6-4.096#TRPBF

Part No LT6656ACS6-4.096#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V TSOT23-6 / V-Ref Precision 4.096V 5mA 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 30ppmp-p
Voltage - Input 4.596 V ~ 18 V
Operating Supply Current 1.5μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 781624-LT6656ACS6-4.096#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6656
Introduction Date February 02, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6656ACS6-4.096#TRPBF CAD Model

Description

LT6656ACS6-4.096#TRPBF - Precision Series Voltage Reference

The LT6656ACS6-4.096#TRPBF is a high-precision, low-power voltage reference from Linear Technology, designed to maintain stability and accuracy under a wide range of challenging conditions. This device is part of a series of references that offer a fixed 4.096V output, which is a common reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) due to its compatibility with a 5V supply and the binary scaling advantage.

Key Features:

  • Output Voltage: Fixed 4.096V with an initial accuracy of ±0.05%
  • Temperature Coefficient: Low drift performance with a temperature coefficient of 10ppm/°C max over the full operating temperature range
  • Long-Term Stability: Excellent long-term stability of <150ppm typical after 1000 hours
  • Supply Voltage Range: Wide operating range from 2.7V to 5.5V, suitable for various supply conditions
  • Low Power: Quiescent current of only 5µA max, making it ideal for battery-powered and portable applications
  • High Output Current: Capable of sourcing and sinking up to 5mA of output current
  • Noise Performance: Low output noise of 1.3µVP-P (0.1Hz to 10Hz), ensuring signal integrity in sensitive applications

Package and Quality:

  • Package: The LT6656ACS6-4.096#TRPBF comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Quality: Provided in tape and reel packaging (denoted by the '#TRPBF' suffix) for automated assembly processes, ensuring high production efficiency and quality consistency.
  • Applications: This voltage reference is well-suited for precision data conversion, portable instrumentation, industrial process control, and automotive systems, where stable and accurate voltage is critical.

Overall, the LT6656ACS6-4.096#TRPBF from Linear Technology stands out for its high precision, stability, and low power consumption, making it a reliable choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess