EN
  • EN
  • DE

XC9236A18CMR

Part No XC9236A18CMR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOT23-5
Manufacturer Torex Semiconductor Ltd
Manufacturer Homepage www.torex.co.jp
Win Source Part Number 743312-XC9236A18CMR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9236A18CMR CAD Model

Description

The XC9236A18CMR is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. This converter integrates a control IC and coil in a compact CL-2025 package, contributing to space-saving designs on printed circuit boards. It is designed for applications requiring high efficiency and stable power delivery, even at light loads.

Applications:

  • Power management in portable devices: Smartphones, tablets, and other handheld electronics.
  • Point-of-load regulation: Providing stable voltage rails for microcontrollers, FPGAs, and other digital ICs.
  • Battery-powered applications: Efficiently converting battery voltage to required voltage levels.
  • Wearable devices: Smartwatches, fitness trackers, and other compact electronic wearables.
  • IoT devices: Sensors, communication modules, and other components in Internet of Things applications.

Features:

  • Integrated coil: Simplifies circuit design and reduces the number of external components.
  • Synchronous rectification: Improves efficiency by replacing the Schottky diode with a MOSFET.
  • High efficiency: Optimized for low power consumption.
  • Compact package: CL-2025 package for space-constrained applications.
  • Input voltage range: Wide input voltage range to support various power sources.
  • Output voltage accuracy: Precise output voltage regulation.
  • Under voltage lockout (UVLO): Protects the device from low input voltage conditions.
  • Overcurrent protection (OCP): Prevents damage from excessive current draw.

Benefits:

  • Reduced board space: Integration of coil and compact package minimizes PCB area.
  • Improved efficiency: Synchronous rectification and optimized design maximizes power conversion efficiency.
  • Simplified design: Fewer external components and integrated features streamline the design process.
  • Enhanced reliability: Built-in protection features enhance the reliability of the system.
  • Stable power delivery: Precise output voltage regulation ensures stable operation of connected devices.

Additional Details:

The XC9236A18CMR operates at a high switching frequency, further contributing to the reduction in external component size. The device also includes soft-start circuitry to limit inrush current during startup. The specific output voltage is determined by the “18” in the part number, which likely indicates 1.8V, however datasheet verification is recommended for precise voltage specification. The device is RoHS compliant and halogen-free, making it suitable for environmentally conscious applications. Detailed specifications are available in the Torex Semiconductor datasheet for this product.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0696 $53.4800
115+ $0.8776 $100.9240
180+ $0.8502 $153.0360
245+ $0.8228 $201.5860
315+ $0.7954 $250.5510
425+ $0.7131 $303.0675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess