The XC9237A13CMR is a synchronous step-down DC-DC converter manufactured by Torex Semiconductor. It's designed for applications that demand high efficiency and a compact size. This converter integrates a PWM control circuit and a P-channel MOSFET, leading to its small footprint and optimized performance. It's perfectly suited for powering microcontrollers, memory, and other sensitive electronic components, particularly in portable devices and IoT applications.
Applications:
- Smartphones and tablets
- Wearable devices (smartwatches, fitness trackers)
- IoT (Internet of Things) devices
- Portable power banks
- Battery-powered industrial devices
Features:
- High Efficiency: Synchronous rectification minimizes power loss and heat generation.
- Compact Size: Integrated MOSFET and small packaging (CL-2025).
- Low Quiescent Current: Extends battery life in low-power modes.
- Wide Input Voltage Range: Accommodates a variety of power sources (2.5V to 5.5V).
- Built-in Protection: Overcurrent Protection (OCP) and Short-Circuit Protection (SCP) safeguard the device and the load.
- Soft-Start Function: Reduces inrush current during startup.
Benefits:
- Prolonged Battery Life: High efficiency and low quiescent current significantly extend operating time.
- Reduced Board Space: Small package size allows for compact designs.
- Enhanced System Reliability: Protection features prevent damage from overcurrent and short circuits.
- Stable Power Delivery: Provides a consistent output voltage for sensitive components.
- Simplified Design: Requires fewer external components, reducing design complexity.
Technical Specifications:
The XC9237A13CMR operates with an input voltage range of 2.5V to 5.5V. The output voltage is fixed at 1.3V. The switching frequency is typically 3.0 MHz, enabling the use of small external components. The quiescent current is approximately 11μA. The device is packaged in a compact CL-2025 package. Overcurrent protection (OCP) and short-circuit protection (SCP) are included. The soft-start time is typically 0.5ms.
The XC9237A13CMR from Torex Semiconductor is a highly efficient and space-saving DC-DC converter. Its combination of high performance, small size, and robust protection features makes it ideal for a wide range of battery-powered applications.