EN
  • EN
  • DE

XC9272B0714R-G

Part No XC9272B0714R-G
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 0.7V 50MA 6USPEL / Buck Switching Regulator IC Positive Fixed 0.7V 1 Output 50mA 6-XDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Torex Semiconductor Ltd
Package Tape & Reel
Product Status Not For New Designs
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 0.7V
Current - Output 50mA
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-XDFN Exposed Pad
Supplier Device Package 6-USPEL (1.8x2)
Base Product Number XC9272
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350968-XC9272B0714R-G
Ultra Librarian 3D Model Ultra Librarian XC9272B0714R-G CAD Model

Description

The XC9272B0714R-G from Torex Semiconductor Ltd is a positive fixed 0.7V buck switching regulator IC with 50mA output current and 6-XDFN exposed pad. It is a highly efficient and compact switching regulator that is ideal for a wide range of applications, including point-of-load (POL) regulation in mobile devices, wearables, and other space-constrained applications.

The XC9272B0714R-G features a wide input voltage range of 1.6V to 5.5V, which makes it suitable for a variety of power sources, including Li-ion batteries and USB power supplies. It also has a high efficiency of up to 95%, which helps to extend battery life and reduce heat generation.

The XC9272B0714R-G is very easy to use, requiring only a few external components to complete the circuit. It also has a number of features that make it ideal for use in battery-powered devices, such as low quiescent current and programmable overcurrent protection.

Here is a more detailed description of the XC9272B0714R-G's features and benefits:

Wide input voltage range (1.6V to 5.5V): The XC9272B0714R-G can be used with a variety of power sources, including Li-ion batteries, USB power supplies, and solar panels. High efficiency (up to 95%): The XC9272B0714R-G has a high efficiency of up to 95%, which helps to extend battery life and reduce heat generation. Easy to use: The XC9272B0714R-G is very easy to use, requiring only a few external components to complete the circuit. Low quiescent current: The XC9272B0714R-G has a low quiescent current of only 10uA, which helps to conserve battery power when the device is in standby mode. Programmable overcurrent protection: The XC9272B0714R-G has programmable overcurrent protection, which helps to protect the device and the load from damage in the event of a short circuit or overload. The XC9272B0714R-G is ideal for a wide range of applications, including:

Point-of-load (POL) regulation in mobile devices, such as smartphones, tablets, and wearables. Battery-powered applications, such as industrial sensors, wireless controllers, and medical devices. Space-constrained applications, such as IoT devices and smart home devices. Here are some examples of how the XC9272B0714R-G can be used in real-world applications:

In a smartphone, the XC9272B0714R-G can be used to regulate the power supply to the display, camera, and other components. In a wearable device, such as a smartwatch or fitness tracker, the XC9272B0714R-G can be used to regulate the power supply to the processor, sensors, and other components. In a battery-powered industrial sensor, the XC9272B0714R-G can be used to regulate the power supply to the microcontroller, sensors, and other components. In a wireless controller, the XC9272B0714R-G can be used to regulate the power supply to the microcontroller, radio transceiver, and other components. In a smart home device, such as a smart thermostat or smart lightbulb, the XC9272B0714R-G can be used to regulate the power supply to the microcontroller, sensors, and other components. The XC9272B0714R-G is a highly versatile and efficient buck switching regulator IC that is ideal for a wide range of applications. It is easy to use and has a number of features that make it ideal for use in battery-powered and space-constrained applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0150 $64.0300
4+ $26.2687 $105.0748
6+ $25.4478 $152.6868
9+ $24.6269 $221.6421
11+ $23.8060 $261.8660
15+ $21.3433 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,233 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess