The XC9801B503DR is a synchronous step-down DC/DC converter designed and manufactured by Torex Semiconductor Ltd. This highly efficient converter is ideally suited for portable and battery-powered applications. It incorporates synchronous rectification to minimize power loss, thereby maximizing efficiency and extending battery life. The integrated PWM control circuit ensures a stable and regulated output voltage, making it a reliable choice for sensitive electronic components.
Applications:
- Portable Electronic Devices: Widely used in smartphones, tablets, and portable media players.
- Wearable Technology: Suitable for smartwatches, fitness trackers, and other wearable gadgets.
- IoT (Internet of Things) Devices: Powers sensors, communication modules, and other components in IoT applications.
- Battery-Powered Equipment: Extends battery life in various portable devices.
Features:
- Synchronous Rectification: Dramatically reduces power loss during switching, resulting in higher efficiency.
- PWM Control: Provides stable and accurate output voltage regulation.
- Small Form Factor: Compact package design allows for integration into space-constrained applications.
- High Efficiency: Maximizes battery life in portable devices.
- Overcurrent Protection: Protects the device and connected components from damage due to excessive current.
Benefits:
- Extended Battery Life: High efficiency leads to significant improvements in battery life for portable devices.
- Compact Solution: Small size allows for easy integration into small electronic devices.
- Stable Output Voltage: Reliable and consistent power supply for sensitive electronic components.
- Reduced Heat Dissipation: Synchronous rectification minimizes power loss and heat generation.
- Enhanced Reliability: Overcurrent protection ensures safe and reliable operation.
Additional Details:
The XC9801B503DR operates within a specified input voltage range and delivers a regulated output voltage. The switching frequency is optimized for efficiency and low noise operation. Detailed technical specifications, including the input voltage range, output voltage, output current capability, and switching frequency, are available in the official datasheet from Torex Semiconductor Ltd. This DC/DC converter provides a robust and efficient power management solution for a wide range of applications.