EN
  • EN
  • DE

XC6220B301MR

Part No XC6220B301MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Description 1A LDO Voltage Regulator with “GreenOperation”
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842715-XC6220B301MR
Ultra Librarian 3D Model Ultra Librarian XC6220B301MR CAD Model

Description

The XC6220B301MR is a low-dropout (LDO) regulator IC manufactured by Torex Semiconductor. It is designed to provide a stable and efficient voltage supply for various electronic devices. This particular model features a fixed 3.0V output and is well-suited for applications requiring a precise and reliable voltage source, especially in portable and battery-powered devices.

Applications:

  • Portable Devices: Ideal for use in smartphones, tablets, and other battery-powered portable devices.
  • Wireless Modules: Provides a stable power supply for Bluetooth, Wi-Fi, and other wireless communication modules.
  • IoT Devices: Powers microcontrollers and sensors in Internet of Things (IoT) applications.
  • Wearable Electronics: Used in smartwatches, fitness trackers, and other wearable devices.
  • Camera Modules: Provides regulated power to camera sensors and related circuitry.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage, maximizing battery life.
  • High Output Voltage Accuracy: Provides a precise and consistent output voltage, ensuring reliable operation of connected devices.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in operation but not actively supplying current to a load, further extending battery life.
  • Overcurrent Protection: Protects the regulator and the connected load from damage due to excessive current draw.
  • Short Circuit Protection: Shuts down the regulator in the event of a short circuit, preventing damage to the regulator and the power supply.
  • Small Package: Available in a compact package, making it suitable for space-constrained applications.
  • Ceramic Capacitor Compatible: Stable operation with ceramic output capacitors, which are smaller and more cost-effective than other types of capacitors.

Benefits:

  • Extended Battery Life: The low quiescent current and low dropout voltage contribute to longer battery life in portable devices.
  • Reliable Power Supply: Provides a stable and accurate output voltage, ensuring reliable operation of connected devices.
  • Protection Against Faults: Overcurrent and short circuit protection features protect the regulator and connected devices from damage.
  • Simplified Design: Ceramic capacitor compatibility simplifies circuit design and reduces overall component costs.
  • Compact Size: The small package size allows for use in space-constrained applications.

Additional Details:

The XC6220B301MR has a fixed output voltage of 3.0V. Always refer to the manufacturer's datasheet for complete specifications, including input voltage range, output current capability, operating temperature range, and package dimensions. The datasheet will provide the most accurate and up-to-date information for designing with this LDO regulator.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess