EN
  • EN
  • DE

XCL206A283AR-G

Part No XCL206A283AR-G
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description Inductor Built-in Step-Down micro DC/DC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 409340-XCL206A283AR-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XCL206A283AR-G CAD Model

Description

The XCL206A283AR-G is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor. It integrates a control IC and inductor in a compact package, simplifying circuit design and reducing board space. This converter offers high efficiency and stable operation, making it suitable for various portable and battery-powered applications.

Applications

  • Smartphones and mobile devices: Powering core components and peripherals.
  • Wearable devices: Supplying power to sensors, microcontrollers, and display drivers.
  • IoT (Internet of Things) devices: Regulating voltage for low-power microcontrollers and communication modules.
  • Portable medical devices: Providing stable power for sensitive electronic components.
  • Wireless communication modules: Ensuring reliable power for RF transceivers and amplifiers.

Features

  • Integrated inductor: Simplifies design and reduces component count.
  • Synchronous rectification: Improves efficiency and reduces power loss.
  • High efficiency: Minimizes battery drain and extends operating time.
  • Low quiescent current: Extends battery life in standby mode.
  • Compact package: Saves board space and enables miniaturization.
  • Soft-start function: Reduces inrush current during startup.
  • Overcurrent protection (OCP): Protects the converter and load from damage.
  • Thermal shutdown protection (TSD): Prevents overheating and ensures reliable operation.

Benefits

  • Simplified design: The integrated inductor eliminates the need for external inductor selection and placement.
  • Improved efficiency: Synchronous rectification minimizes power loss, resulting in longer battery life and reduced heat generation.
  • Reduced board space: The compact package enables smaller and more portable designs.
  • Enhanced reliability: Overcurrent and thermal shutdown protection features ensure safe and reliable operation.
  • Stable performance: The converter provides stable output voltage under varying load conditions.

Additional Details

The XCL206A283AR-G operates with an input voltage range of 2.7V to 5.5V and provides a fixed output voltage of 2.8V. It has a maximum output current of 600mA. The switching frequency is typically 3.0MHz. The device is available in a small, thermally enhanced package, contributing to its high power density. It utilizes PWM (Pulse Width Modulation) control for excellent load regulation and transient response. It's RoHS compliant and halogen-free.

This DC/DC converter is an excellent choice for applications requiring high efficiency, small size, and reliable performance.

You May Also Be Interested in

NEC
Lowest to $84.4190
NEC
Lowest to $90.9990
NEC
Lowest to $26.6863
Renesas Electronics America
Lowest to $23.3957
NEC
Need more? Email Us
NEC
Lowest to $20.5186
NEC
Lowest to $12.5125
NEC
Need more? Email Us
NEC
Lowest to $89.8648

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,763 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess