EN
  • EN
  • DE

XCL206B1A3AR-G

Part No XCL206B1A3AR-G
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 409342-XCL206B1A3AR-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XCL206B1A3AR-G CAD Model

Description

The XCL206B1A3AR-G is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor. This device integrates a control IC and an inductor into a single, compact package. This integration significantly reduces the number of external components required, simplifying circuit design and minimizing board space. Its high efficiency makes it suitable for battery-powered and portable applications.

Applications

  • Smartphones and tablets: Powering the core processor, memory, and display.
  • Wearable devices: Voltage regulation for smartwatches, fitness trackers, and other wearables.
  • Portable media players: Supplying power to MP3 players, portable gaming devices, and other media players.
  • IoT (Internet of Things) devices: Powering sensors, microcontrollers, and communication modules.
  • Wireless communication modules: Providing a stable voltage for Bluetooth, Wi-Fi, and other wireless modules.

Features

  • Integrated inductor: Reduces component count and simplifies PCB layout.
  • Synchronous rectification: Improves efficiency and reduces power loss.
  • High efficiency: Maximizes battery life and reduces heat generation.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Small package size: Enables compact and portable designs.
  • Soft-start function: Limits inrush current during startup.
  • Overcurrent protection (OCP): Protects the converter and load from damage.

Benefits

  • Simplified design: The integrated inductor eliminates the need for external inductor selection and placement.
  • Extended battery life: High efficiency and low quiescent current contribute to longer battery runtime.
  • Reduced board space: The compact package allows for smaller and more densely populated PCBs.
  • Improved reliability: Overcurrent protection ensures safe operation and prevents damage to the converter and load.
  • Stable output voltage: Provides a stable and regulated output voltage under varying load conditions.

Additional Details

The XCL206B1A3AR-G operates with an input voltage range of 2.7V to 5.5V and delivers a fixed output voltage of 1.0V. It features a maximum output current of 600mA and a switching frequency of 3.0 MHz. It is available in a USP-6C package. It provides excellent transient response and load regulation. The device is RoHS compliant.

This DC/DC converter is an excellent choice for applications demanding high efficiency, compact size, and reliable performance.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess