EN
  • EN
  • DE
  • IT

XP133A0175SR

Part No XP133A0175SR
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Description N-Channel Power MOS FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1282156-XP133A0175SR
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XP133A0175SR CAD Model

Description

The XP133A0175SR is a voltage detector manufactured by Torex Semiconductor Ltd. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specific threshold. This function is crucial for preventing malfunctions in microcontrollers and other sensitive components during voltage sags or power failures.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up or voltage drops.
  • CPU Reset Circuits: Monitors the core voltage of CPUs and ensures proper reset during voltage irregularities.
  • Power Monitoring: Monitors the voltage of power supplies and provides an alert signal when the voltage falls out of the specified range.
  • Battery Management Systems: Detects low battery conditions in battery-powered devices.
  • System Voltage Supervision: Provides overall voltage supervision for electronic systems, preventing erratic behavior due to voltage fluctuations.

Features:

  • High Accuracy Detection Voltage: Provides accurate voltage detection with minimal variation.
  • Low Current Consumption: Minimizes power consumption in battery-powered applications.
  • Small Package Size: Available in ultra-small packages for space-constrained designs.
  • Built-in Hysteresis: Prevents oscillations around the detection threshold.
  • Open Drain Output: Allows for flexible connection to different logic levels.

Benefits:

  • Improved System Reliability: Prevents malfunctions and data corruption due to voltage drops.
  • Extended Battery Life: Low current consumption maximizes battery life in portable devices.
  • Simplified Circuit Design: Integrates all necessary components for voltage detection into a single chip.
  • Increased System Stability: Hysteresis prevents false triggering due to noise.
  • Space-Saving Design: Small package size allows for integration into compact electronic devices.

Additional Details:

The XP133A0175SR has a detection voltage of 1.75V. It typically consumes very low quiescent current, usually in the microampere range. The output is an open-drain configuration, which requires a pull-up resistor. It is available in a small package, such as a SOT-23 or similar. The device typically operates over a wide temperature range. Refer to the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and application examples.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess