EN
  • EN
  • DE

XP151A13A0MR

Part No XP151A13A0MR
Manufacturer Torex Semiconductor Ltd
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 1A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Torex Semiconductor Ltd
Packaging Reel - TR
Status Not For New Designs
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 1A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Max Input Capacitance 220pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 500mW (Ta)
Maximum Rds On at Id,Vgs 100 mOhm @ 500mA, 4.5V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 056377-XP151A13A0MR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XP151A13A0MR CAD Model

Description

The XP151A13A0MR is a voltage detector IC manufactured by Torex Semiconductor Ltd. This type of IC is used to monitor a specific voltage level within an electronic circuit. When the voltage drops below a predefined threshold, the detector outputs a signal (typically a reset) that can be used to protect the circuit from damage or malfunction.

Applications

  • Microcontroller Reset Circuits: Provides a reset signal to a microcontroller when the power supply voltage drops below a safe operating level.
  • Power Supply Monitoring: Monitors the output voltage of a power supply and provides an indication of undervoltage conditions.
  • Battery Management Systems (BMS): Protects batteries from deep discharge by disabling the load when the battery voltage drops below a critical level.
  • Industrial Control Equipment: Ensures safe and reliable operation of industrial equipment by monitoring power supply voltages.
  • Automotive Electronics: Monitors battery voltage and provides warnings or shuts down non-essential systems to conserve power.

Features

  • High-Accuracy Voltage Detection: Provides precise and reliable voltage monitoring.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
  • Small Package Size: Allows for compact integration into space-constrained designs.
  • Hysteresis: Prevents false triggering due to noise or minor voltage fluctuations.
  • Open Drain Output: Offers flexibility in interfacing with different circuit types.

Benefits

  • Protects Sensitive Components: Prevents damage to electronic components due to undervoltage conditions.
  • Improves System Reliability: Ensures proper system startup and operation by providing a reliable reset signal.
  • Extends Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplifies Circuit Design: Integrated functionality reduces the need for external components.
  • Reduces System Downtime: Prevents equipment failures caused by power supply problems.

The XP151A13A0MR features a detection voltage of 1.3V. This particular voltage threshold makes it suitable for systems operating at or around that voltage level. It's critical to consult the official datasheet from Torex Semiconductor Ltd. for detailed electrical characteristics, including operating temperature range, output voltage levels, and recommended external components. Proper soldering techniques are essential to ensure reliable performance and prevent damage to the IC. The 'MR' suffix likely indicates a specific package type and reel size; refer to the datasheet for details.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1684 $58.0980
735+ $0.1575 $115.7625
1,140+ $0.1522 $173.5080
1,640+ $0.1413 $231.7320
2,130+ $0.1358 $289.2540
2,660+ $0.1304 $346.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess