EN
  • EN
  • DE

XP161A0390PRN

Part No XP161A0390PRN
Manufacturer Torex Semiconductor Ltd
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 416238-XP161A0390PRN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XP161A0390PRN CAD Model

Description

The XP161A0390PRN is a voltage detector IC produced by Torex Semiconductor Ltd. This device is used to monitor voltage levels and issue a reset signal when the voltage drops below a predetermined threshold. This function is critical for safeguarding microcontrollers, memory, and other vital components from operational failures caused by undervoltage conditions.

Applications:

  • Microcontroller Reset: Offers a reliable reset signal to microcontrollers during power-up, power-down, or brownout events.
  • Memory Protection: Protects memory devices from data corruption by asserting a reset when the supply voltage falls below the required minimum.
  • Battery-Powered Devices: Monitors the battery voltage and provides a low-battery warning or initiates a controlled shutdown.
  • Power Management Circuits: Integrated in power management ICs to ensure stable and consistent voltage regulation.
  • Industrial Automation Systems: Shields sensitive industrial control systems from voltage variations and power supply interruptions.

Features:

  • Precise Voltage Detection: Delivers accurate voltage monitoring with a minimal tolerance on the detection threshold.
  • Low Quiescent Current: Reduces power consumption, making it suitable for use in battery-operated devices.
  • Open-Drain Output: Offers flexible interfacing with various microcontrollers and digital logic implementations.
  • Compact Packaging: Available in small package options to conserve space on circuit boards.
  • Broad Operating Voltage Range: Compatible with a wide variety of input voltage levels.

Benefits:

  • Enhanced System Reliability: Mitigates system defects and data corruption resulting from undervoltage scenarios.
  • Prolonged Battery Life: Minimal quiescent current helps extend the operational duration of portable devices.
  • Streamlined Circuit Design: The integrated voltage detection and reset feature simplifies the complexity of circuit design.
  • Reduced Component Usage: Combines voltage monitoring and reset capabilities into a single component.
  • Stable System Performance: Ensures consistent and dependable system performance even with varying voltage levels.

Additional Details: The XP161A0390PRN likely has a detection voltage around 3.9V based on the product naming, but confirm this with the datasheet. Refer to the official datasheet from Torex Semiconductor Ltd for detailed specifications, which include the precise detection voltage, operating temperature range, output characteristics, and package dimensions.

You May Also Be Interested in

IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess