EN
  • EN
  • DE

015AZ3.9-X

Part No 015AZ3.9-X
Manufacturer Toshiba Semiconductor and Storage
Catalog Miscellaneous
Description Diode Silicon Epitaxial Planar Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814594-015AZ3.9-X
Ultra Librarian 3D Model Ultra Librarian 015AZ3.9-X CAD Model

Description

The 015AZ3.9-X is a Zener diode manufactured by Toshiba Semiconductor and Storage. It is designed to provide voltage regulation and overvoltage protection in various electronic circuits. This diode is known for its stable voltage characteristics and fast response time.

Applications

  • Voltage Regulation: Used to provide stable voltage references in power supplies and voltage regulators.
  • Overvoltage Protection: Protects sensitive electronic components from voltage spikes and surges.
  • Clipping Circuits: Used to clip or limit voltage signals in signal processing circuits.
  • Wave Shaping: Used in wave shaping circuits to modify the shape of electrical signals.
  • Metering Circuits: Utilized in metering circuits to provide accurate voltage references.

Features

  • Stable Zener Voltage: Provides a stable and precise Zener voltage.
  • Fast Response Time: Quickly responds to voltage changes.
  • Low Reverse Leakage Current: Minimizes leakage current in the reverse direction.
  • High Surge Current Capability: Can withstand high surge currents.
  • Small Package Size: Compact size allows for use in space-constrained applications.

Benefits

  • Improved Voltage Regulation: Provides a stable and reliable voltage reference.
  • Enhanced Circuit Protection: Protects electronic components from overvoltage conditions.
  • Precise Signal Processing: Enables precise signal processing and wave shaping.
  • Versatile Application: Suitable for a wide range of voltage regulation and protection applications.
  • High Reliability: Designed for long-term reliability and performance.

Additional Details

The 015AZ3.9-X Zener diode has a Zener voltage (VZ) of 3.9V, a reverse leakage current (IR) of typically less than 1 μA, and a maximum power dissipation (PD) of 500 mW. It is housed in a small surface mount package. The operating junction temperature ranges from -55°C to +150°C. It is important to consult the datasheet for detailed electrical characteristics, thermal characteristics, and package dimensions. The diode's dynamic impedance is low, ensuring good voltage regulation. The surge current capability is high, providing robust overvoltage protection. The device is typically mounted on a PCB using standard surface mount techniques. It is compliant with RoHS standards. It is crucial to avoid exceeding the maximum ratings to ensure the long-term reliability of the device. The Zener voltage tolerance is typically ±5%, ensuring accurate voltage regulation.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess