EN
  • EN
  • DE

1SS421(TL3

Part No 1SS421(TL3
Manufacturer Toshiba Semiconductor and Storage
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814968-1SS421(TL3
Ultra Librarian 3D Model Ultra Librarian 1SS421(TL3 CAD Model

Description

The 1SS421(TL3 is a high-speed switching diode manufactured by Toshiba Semiconductor and Storage. Like other diodes in the 1SS series, it is designed for applications requiring fast switching speeds and a low forward voltage drop. It's commonly used in high-frequency circuits, switching power supplies, and various protection circuits. The 1SS421 offers similar characteristics to other diodes in the series, optimized for specific applications through variations in its electrical parameters.

Applications

  • High-frequency rectification: Used for rectifying high-frequency signals in communication systems and signal processing circuits.
  • Switching power supplies: Enables fast switching in DC-DC converters and other power supply circuits.
  • Protection circuits: Provides protection to sensitive circuits against voltage spikes and transient voltages.
  • Signal clamping: Clamps voltage levels to prevent overvoltage conditions.
  • Small signal switching: Switches small signals in diverse electronic circuit applications.

Features

  • High-speed switching: Enables fast switching speeds required for high-frequency applications.
  • Low forward voltage drop: Reduces power dissipation and enhances overall efficiency.
  • Compact package size: Facilitates the design of compact electronic circuits.
  • High reliability: Ensures stable and consistent performance with a long operational life.
  • Surface Mount Technology (SMT): Streamlines automated assembly processes.

Benefits

  • Enhanced circuit performance: High switching speeds improve the performance of high-frequency circuits.
  • Increased energy efficiency: Low forward voltage drop minimizes power loss and improves efficiency.
  • Miniaturized circuit designs: Small package size allows for the creation of compact electronic devices.
  • Improved system dependability: High reliability ensures stable operation and reduces failure rates.
  • Cost-effective solution: Delivers a balance of high performance and affordability.

Technical Specifications

The 1SS421(TL3 is expected to have a low forward voltage drop, typically around 0.4V at a forward current of 10mA. It features a fast reverse recovery time, usually less than 4 ns. The maximum repetitive peak reverse voltage is generally in the range of 80V. This diode is commonly available in a small surface-mount package, such as SOD-323. Detailed specifications can be found in the official Toshiba datasheet, which includes comprehensive information on forward current ratings, reverse leakage current, and thermal characteristics.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess