The 1SS424 is a silicon epitaxial planar type diode manufactured by Toshiba Semiconductor and Storage. It's designed primarily for high-speed switching applications requiring a low forward voltage and fast reverse recovery time.
Applications:
- High-speed switching circuits
- Signal detection
- Mixer circuits
- Detector circuits
- Clamping circuits
Features
- Fast reverse recovery time
- Low forward voltage drop
- Small surface mount package
- High reliability
- Pb-free (RoHS compliant)
Benefits
- Improved efficiency in high-frequency operations
- Reduced power losses
- Compact design for space-constrained applications
- Increased system stability and longevity
- Environmentally responsible
Additional Details:
Typical specifications include a forward voltage (Vf) of around 0.7V at a forward current (If) of 10mA. The reverse recovery time (trr) is generally in the nanosecond range, which is essential for fast switching. The maximum repetitive peak reverse voltage (VRRM) is typically around 80V, and the maximum forward current (IF) is approximately 100mA. It's usually housed in a small surface mount package like SOT-23, which allows for high-density board layouts. The operating temperature range is generally between -55°C and +125°C. The silicon epitaxial planar construction ensures high performance and reliability. This diode excels in minimizing switching losses and maximizing efficiency, making it suitable for demanding electronic circuits. It offers a stable and consistent performance across a range of conditions.