EN
  • EN
  • DE

1SV228

Part No 1SV228
Manufacturer Toshiba Semiconductor and Storage
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description VARIABLE CAPACITANCE DIODE (ELECTRONIC TUNING APPLICATIONS OF FM RECEIVERS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1122788-1SV228
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1SV228 CAD Model

Description

The 1SV228 is a variable capacitance diode, also known as a varicap or varactor diode, manufactured by Toshiba Semiconductor and Storage. These diodes are specifically designed to exhibit a variable capacitance that changes with the applied reverse voltage. This characteristic makes them useful in a variety of electronic tuning and frequency control applications.

Applications

  • Voltage-Controlled Oscillators (VCOs): Used to adjust the oscillation frequency of VCOs in communication and instrumentation systems.
  • Electronic Tuning Circuits: Employed in radio receivers, TV tuners, and other electronic tuning applications.
  • Frequency Multipliers: Used in frequency multipliers to generate higher frequency signals from a lower frequency source.
  • Phase-Locked Loops (PLLs): Integrated into PLL circuits for frequency synchronization and control.

Features

  • Wide Capacitance Range: Offers a wide range of capacitance variation with changes in reverse voltage.
  • Low Series Resistance: Exhibits low series resistance for efficient performance.
  • High Tuning Ratio: Provides a high tuning ratio, allowing for a significant change in capacitance with a small change in voltage.
  • Small Package: Compact package for space-constrained applications.

Benefits

  • Precise Frequency Control: Allows for precise control of frequency in tuning and oscillation circuits.
  • Improved Signal Quality: Low series resistance minimizes signal loss and distortion.
  • Versatile Tuning: High tuning ratio enables a wide range of frequency adjustment.
  • Compact Design: Small package allows for integration into miniaturized devices.

Technical Specifications (General - Based on typical Varicap Diodes)

While specific technical specifications for the 1SV228 are difficult to obtain without a detailed datasheet, typical Varicap diode parameters include:

  • Reverse Voltage (Vr): The maximum reverse voltage that can be applied across the diode.
  • Capacitance (C): The capacitance of the diode at a specified reverse voltage.
  • Tuning Ratio (TR): The ratio of capacitance at a low reverse voltage to the capacitance at a high reverse voltage.
  • Series Resistance (Rs): The resistance in series with the diode's capacitance.
  • Operating Temperature Range: The temperature range in which the diode can operate reliably.

For precise specifications, it's essential to consult the official datasheet for the 1SV228 Varicap diode from Toshiba Semiconductor and Storage. This datasheet will provide detailed information on all electrical characteristics, thermal performance, and package dimensions.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,PLASTIC
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,HYPER,STRIP
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $78.0713
MACOM Technology Solutions
DIODE,GAASVARACTOR,1.25GAMMA
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,BONDED,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,SOT23,LEAD-FREE,PLAS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess