EN
  • EN
  • DE

1SV270(TPH3

Part No 1SV270(TPH3
Manufacturer Toshiba Semiconductor and Storage
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814978-1SV270(TPH3
Ultra Librarian 3D Model Ultra Librarian 1SV270(TPH3 CAD Model

Description

The 1SV270(TPH3 is a variable capacitance diode, also known as a varicap or varactor diode, manufactured by Toshiba Semiconductor and Storage. Similar to other varicap diodes, its capacitance varies in response to changes in the reverse voltage applied to it. This property is crucial for various electronic tuning and frequency control applications, enabling precise adjustment and control of signal frequencies.

Applications

  • Voltage-Controlled Oscillators (VCOs): Used for fine-tuning the output frequency in VCO circuits, essential in communication systems.
  • FM Tuners: Employed in FM radio tuners to select the desired radio station by varying the resonant frequency of the tuning circuit.
  • Television Tuners: Integrated into TV tuners to select different channels by adjusting the tuning frequency.
  • Automatic Frequency Control (AFC) Circuits: Used in AFC circuits to maintain a stable operating frequency in various electronic devices.

Features

  • Wide Tuning Range: Offers a broad range of capacitance variation, allowing for extensive frequency adjustment.
  • Low Leakage Current: Exhibits minimal leakage current, ensuring efficient operation and minimal signal loss.
  • High Q Factor: Provides a high Q factor, indicating low losses and high efficiency in resonant circuits.
  • Compact Package: Comes in a small package, making it suitable for space-constrained applications.

Benefits

  • Precise Frequency Adjustment: Enables accurate and stable frequency control in various electronic circuits.
  • Improved Signal Clarity: Low leakage current minimizes signal distortion and enhances signal clarity.
  • Enhanced Efficiency: High Q factor ensures efficient operation and minimizes power consumption.
  • Space-Saving Design: Small package allows for integration into miniaturized electronic devices.

Technical Specifications (General - Based on typical Varicap Diodes)

The specific technical specifications for the 1SV270(TPH3 varicap diode can be found in the official datasheet from Toshiba Semiconductor and Storage. However, typical parameters for varicap diodes generally include:

  • Reverse Voltage (VR): The maximum reverse voltage that can be applied without causing damage to the diode.
  • Capacitance (C): The capacitance value at a specified reverse voltage, typically measured in picofarads (pF).
  • Capacitance Ratio (CVR): The ratio of capacitance at a low reverse voltage to the capacitance at a high reverse voltage.
  • Series Resistance (RS): The resistance in series with the diode, affecting its performance at high frequencies.
  • Q Factor (Q): A measure of the diode's quality, indicating its efficiency in resonant circuits.

For accurate and detailed specifications, it is essential to consult the official datasheet for the 1SV270(TPH3 from Toshiba Semiconductor and Storage.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR, GAAS FLIP-CHIP, POCKET
Need more? Email Us
MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
MACOM Technology Solutions
LEAD FREE VARACTOR,PLASTIC,SOT-2
Lowest to $0.6078
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $53.5885
MACOM Technology Solutions
VARACTOR PLASTIC DUAL
Lowest to $0.6264
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,HYPER,STRIP
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
680+ $0.0737 $50.1160
1,655+ $0.0605 $100.1275
2,560+ $0.0586 $150.0160
3,530+ $0.0567 $200.1510
4,555+ $0.0549 $250.0695
6,100+ $0.0492 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,000 pieces
MOQ: 680 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess