EN
  • EN
  • DE

2SA1213-Y(TE12R,F)

Part No 2SA1213-Y(TE12R,F)
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOT89
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 743597-2SA1213-Y(TE12R,F)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1213-Y(TE12R,F) CAD Model

Description

The 2SA1213-Y(TE12R,F) is a PNP silicon epitaxial transistor from Toshiba Semiconductor and Storage. This transistor is designed for use in audio frequency power amplifier applications, especially in output stages. The (TE12R,F) suffix likely specifies a particular tape and reel packaging configuration along with manufacturing details.

Applications

  • Audio power amplifiers: Used as the output transistor in various audio amplifiers.
  • Stereo amplifiers: Employed in stereo amplifier systems for home audio.
  • Car audio amplifiers: Integrated into car audio systems to amplify audio signals.
  • Public address systems: Used in the amplifier stages of PA systems.
  • Musical instrument amplifiers: Applied in amplifiers designed for musical instruments such as guitars and keyboards.

Features

  • PNP silicon epitaxial transistor: Offers reliable and efficient amplification.
  • High collector current capability: Suitable for driving low impedance loads like speakers.
  • High power dissipation: Allows for higher output power in amplifier circuits.
  • Low saturation voltage: Minimizes power loss and enhances efficiency.
  • Excellent frequency response: Provides accurate amplification across the audio frequency range.

Benefits

  • High-quality audio reproduction: Delivers clear and powerful sound.
  • Robust performance: Capable of handling demanding audio signals.
  • Efficient power usage: Reduces heat generation and enhances amplifier efficiency.
  • Low distortion: Ensures faithful reproduction of audio signals.
  • Reliable operation: Designed for stable and consistent performance.

Additional Details

The 2SA1213-Y(TE12R,F) features a collector-emitter voltage (VCEO) of -80V, a collector current (IC) of -7A, and a collector power dissipation (PC) of 80W. The 'Y' suffix specifies a particular range of current gain (hFE), typically between 100 and 320. It operates over a junction temperature range of -55°C to +150°C. The typical package is TO-220. It's designed for complementary use with an NPN transistor such as the 2SC2911.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
665+ $0.0870 $57.8550
1,420+ $0.0815 $115.7300
2,205+ $0.0787 $173.5335
3,165+ $0.0730 $231.0450
4,115+ $0.0702 $288.8730
5,150+ $0.0674 $347.1100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900,380 pieces
MOQ: 665 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess