EN
  • EN
  • DE

2SA1242-Y(TE16L)

Part No 2SA1242-Y(TE16L)
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case SOT2522.5
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 736212-2SA1242-Y(TE16L)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1242-Y(TE16L) CAD Model

Description

The 2SA1242-Y(TE16L) is a silicon PNP epitaxial planar transistor from Toshiba Semiconductor and Storage. This transistor is designed for use in audio frequency and general-purpose amplifier applications. The "Y" indicates the rank in hFE (DC current gain), and the TE16L refers to the specific taping and reel specification for automated assembly processes.

Applications

  • Audio Amplifiers: Signal amplification in audio systems.
  • General Purpose Amplification: Amplifying low-frequency signals in various circuits.
  • Switching Circuits: Switching applications requiring moderate current and voltage.
  • Driver Stages: Driving larger transistors or other components.
  • Analog Circuits: Signal conditioning and processing in analog systems.

Features

  • PNP Transistor: Provides amplification and switching capabilities.
  • High DC Current Gain (hFE): Offers efficient amplification of input signals.
  • Low Saturation Voltage: Minimizes power loss during switching.
  • Surface Mount Package: Allows for automated assembly and compact designs.
  • Lead-Free: Compliant with environmental regulations.

Benefits

  • Improved Amplification: Enhances the signal strength in audio and general-purpose applications.
  • Efficient Switching: Minimizes power dissipation in switching circuits.
  • Simplified Design: Easy to integrate into various circuits with standard drive requirements.
  • Enhanced Reliability: Stable and consistent performance over a wide range of operating conditions.
  • Reduced Size: Allows for smaller and more compact product designs.

Additional Details

The 2SA1242-Y(TE16L) has a collector-base voltage (VCBO) of -60V, a collector-emitter voltage (VCEO) of -50V, and an emitter-base voltage (VEBO) of -5V. The collector current (IC) is rated for -150mA. The DC current gain (hFE) is categorized with a "Y" rank, indicating a specific range of hFE values. It is available in a small surface mount package such as SOT-23. The TE16L designation indicates that the component is provided on tape and reel suitable for automated pick-and-place assembly. It is designed for use in a variety of electronic devices requiring efficient and reliable signal amplification and switching. The device is RoHS compliant.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2527 $59.5378
34+ $3.4893 $118.6362
52+ $3.3807 $175.7964
71+ $3.2721 $232.3191
92+ $3.1624 $290.9408
123+ $2.8355 $348.7665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,090 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess