EN
  • EN
  • DE

2SA1244-Y(T6L1,NQ)

Part No 2SA1244-Y(T6L1,NQ)
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transistors (BJT)
Description Trans GP BJT PNP 50V 5A 1000mW 3-Pin(2+Tab) New PW-Mold T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DPAK
Collector Base Voltage (VCBO) -60 V
Collector Emitter Saturation Voltage -400 mV
Collector Emitter Voltage (VCEO) 50 V
Element Configuration Single
Emitter Base Voltage (VEBO) -5 V
Height 7 mm
Lead Free Yes
Length 6.5 mm
Max Collector Current 5 A
Maximum Operating Temperature 150 °C
Max Power Dissipation 20 W
Mount Surface Mount
Number of Pins 3
RoHS Compliant
Width 2.3 mm
Win Source Part Number 1036527-2SA1244-Y(T6L1,NQ)
Categories RF Transistors(BJT)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA1244-Y(T6L1,NQ) CAD Model

Description

This electronic component is a Toshiba Semiconductor and Storage RF transistor with the Win Source Part Number 1036527-2SA1244-Y(T6L1,NQ).

  • Length: 6.5mm
  • Width: 2.3mm
  • Height: 7mm
  • Pins: 3
  • Mounting: SMD (SMT)
  • Category: RF Transistors(BJT)
  • Case/Package: DPAK
  • Alternative parts (cross-reference): KSH200TF, ZXT1053AKTC, KSH210TF, MJD210TF, ZXT953KTC
  • Maximum operating temperature: 150 °C
  • Lead-free: Yes
  • RoHS compliant: Yes
  • Element configuration: Single
  • Max power dissipation: 20 W
  • Collector base voltage (VCBO): -60 V
  • Collector emitter voltage (VCEO): 50 V
  • Emitter base voltage (VEBO): -5 V
  • Max collector current: 5 A
  • Collector emitter saturation voltage: -400 mV

You May Also Be Interested in

Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess