EN
  • EN
  • DE

2SA1362-GR(TE85L,F)

Part No 2SA1362-GR(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transistors (BJT)
Description Trans GP BJT PNP 15V 0.8A 3-Pin S-Mini T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036559-2SA1362-GR(TE85L,F)
Categories RF Transistors(BJT)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA1362-GR(TE85L,F) CAD Model

Description

The 2SA1362-GR(TE85L,F) is a PNP silicon epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage, primarily designed for high-frequency amplification and switching applications. As an RF transistor, it is optimized for delivering reliable and efficient performance in various radio frequency circuits.

Applications

  • RF Amplifiers: Commonly used in the amplification stages of radio frequency transmitters and receivers.
  • Oscillators: Suitable for oscillator circuits generating signals at radio frequencies.
  • Mixers: Can be employed in mixer circuits for combining or converting RF signals.
  • Wireless Communication Devices: Found in devices like cordless phones, wireless LAN equipment, and other portable communication systems.
  • High-Speed Switching Circuits: Used in applications requiring fast and efficient switching capabilities.

Features

  • PNP Silicon Epitaxial Planar Transistor: Offers excellent high-frequency characteristics and stable performance.
  • High Current Capability: Capable of handling substantial collector current.
  • Low Saturation Voltage: Minimizes power loss during switching operations.
  • High Transition Frequency (fT): Enables operation at high radio frequencies.
  • Compact Package: Designed for efficient use of space in compact electronic devices.
  • GR Ranking: Denotes a specific gain ranking, ensuring consistent performance within circuits.

Benefits

  • Efficient RF Amplification: Provides strong and clear amplification of radio frequency signals.
  • Reliable Performance: Manufactured to high quality standards for dependable operation.
  • Low Power Consumption: Contributes to energy-efficient circuit designs.
  • Stable Operation: Maintains consistent performance across a range of operating conditions.
  • Versatile Application: Suitable for a variety of high-frequency amplification and switching needs.
  • Space-Saving Design: Allows for integration into compact and portable electronic devices.

Additional Details

The 2SA1362-GR(TE85L,F) transistor includes specifications such as collector-base voltage (VCBO), collector-emitter voltage (VCEO), emitter-base voltage (VEBO), and collector current (IC). The "GR" designation indicates a specific range of DC current gain (hFE). Detailed electrical characteristics and performance curves can be found in the product datasheet provided by Toshiba Semiconductor and Storage.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess