EN
  • EN
  • DE

2SA1943N(S1

Part No 2SA1943N(S1
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815135-2SA1943N(S1
Ultra Librarian 3D Model Ultra Librarian 2SA1943N(S1 CAD Model

Description

The 2SA1943N(S1 is a silicon PNP power transistor manufactured by Toshiba Semiconductor and Storage. It is specifically designed for use in audio power amplifier applications.

Applications:

  • Audio Power Amplifiers: Primarily used in the output stages of high-power audio amplifiers.
  • Hi-Fi Audio Systems: Suitable for high-fidelity audio equipment to deliver exceptional sound quality.
  • Home Theater Systems: Employed in AV receivers and amplifiers to provide immersive audio experiences.
  • Professional Audio Equipment: Utilized in mixing consoles, studio monitors, and other professional audio gear.

Features:

  • High Collector Dissipation: Enables the transistor to handle significant power levels without overheating.
  • High Collector Current: Capable of delivering substantial current to drive speaker systems effectively.
  • Low Distortion: Minimizes signal degradation, ensuring accurate audio reproduction.
  • Excellent Linearity: Maintains a linear amplification characteristic for faithful signal amplification.

Benefits:

  • Superior Audio Quality: Delivers clear, powerful, and accurate sound reproduction.
  • High Power Output: Provides ample power to drive demanding speaker loads.
  • Low Total Harmonic Distortion (THD): Minimizes unwanted signal artifacts for pristine audio.
  • Reliable Performance: Toshiba's manufacturing ensures consistent and dependable operation.

Specifications:

Typical parameters include:

  • Polarity: PNP
  • Collector-Base Voltage (VCBO): -230V
  • Collector-Emitter Voltage (VCEO): -230V
  • Emitter-Base Voltage (VEBO): -5V
  • Collector Current (IC): -15A
  • Collector Dissipation (PC): 150W
  • Current Gain (hFE): Typically between 50 and 150 (consult datasheet for specific gain range)
  • Transition Frequency (fT): 30 MHz

For precise electrical characteristics, thermal resistance, and safe operating area details, always refer to the official Toshiba datasheet. Adhering to the maximum ratings is crucial for ensuring the transistor's long-term reliability and optimal performance in audio amplifier designs.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1616 $52.2720
105+ $0.9532 $100.0860
165+ $0.9234 $152.3610
225+ $0.8936 $201.0600
290+ $0.8638 $250.5020
390+ $0.7744 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,370 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess