EN
  • EN
  • DE

2SA1962

Part No 2SA1962
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description TRANSISTOR (POWER AMPLIFIER APPLICATIONS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1124597-2SA1962
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1962 CAD Model

Description

The 2SA1962 is a silicon PNP epitaxial planar transistor manufactured by Toshiba. This transistor is designed for high-power audio amplifier applications, where it delivers excellent linearity and high output power. It is commonly used in the output stages of audio amplifiers to ensure high-fidelity sound reproduction.

Applications

  • Audio Amplifiers: Used in the output stages of high-power audio amplifiers to deliver clear and amplified audio signals.
  • Power Amplifiers: Suitable for applications that require high-power amplification of audio signals.
  • Hi-Fi Audio Systems: Implemented in high-fidelity audio systems to ensure high-quality sound reproduction.
  • Home Theater Systems: Used in home theater systems to provide high-power amplification for surround sound setups.
  • Professional Audio Equipment: Applied in professional audio equipment such as mixing consoles and studio amplifiers.

Features

  • High Power Dissipation: Capable of handling high power levels, making it suitable for high-power amplifiers.
  • Excellent Linearity: Provides minimal distortion and maintains the fidelity of the audio signal.
  • High Collector Current: Supports high collector current for driving speakers and delivering powerful sound.
  • Low Distortion: Ensures that the amplified audio signal is free from unwanted noise and distortion.
  • PNP Transistor: A PNP transistor that complements NPN transistors in circuit designs.

Benefits

  • Superior Audio Quality: Delivers high-quality audio reproduction with minimal distortion.
  • Enhanced Power Output: Provides sufficient power to drive speakers effectively.
  • High Fidelity Sound: Ensures accurate reproduction of audio signals, maintaining the integrity of the sound.
  • Reliable Performance: Offers consistent and dependable performance in high-power audio applications.
  • Improved Audio Experience: Enhances the overall audio experience by providing clear and powerful sound.

Technical Specifications

The 2SA1962 features a collector-emitter voltage (VCEO) of -140V, a collector current (IC) of -10A, and a power dissipation (PC) of 100W. It has high gain and is designed to operate efficiently within a wide range of temperature conditions. The transistor is commonly available in a TO-3P package.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2537 $50.1480
100+ $1.0287 $102.8700
155+ $0.9965 $154.4575
210+ $0.9644 $202.5240
270+ $0.9322 $251.6940
360+ $0.8358 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess