EN
  • EN
  • DE

2SB1617(TP,Q)

Part No 2SB1617(TP,Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transistors (BJT)
Description Silicon PNP Epitaxial Type (Darlington)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1036780-2SB1617(TP,Q)
Categories RF Transistors(BJT)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SB1617(TP,Q) CAD Model

Description

The 2SB1617(TP,Q) is a PNP silicon epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for switching and amplifier applications. The (TP,Q) suffix indicates specific packaging and gain selection characteristics.

Applications

  • High-speed switching circuits
  • Amplifier circuits
  • Inverter circuits
  • DC-DC converters
  • Power management systems

Features

  • High Collector Current (IC): -3A
  • Low Saturation Voltage (VCE(sat)): -0.4V (typical)
  • Collector-Emitter Voltage (VCEO): -60V
  • High Transition Frequency (fT): 100 MHz (typical)
  • Excellent Switching Characteristics

Benefits

  • Efficient switching performance due to low saturation voltage.
  • Suitable for driving high current loads.
  • Reliable operation in various voltage environments.
  • Fast switching speeds for high-frequency applications.
  • Enhanced circuit performance with consistent electrical characteristics.

Additional Details

The 2SB1617(TP,Q) transistor typically comes in a surface-mount package for automated assembly. The exact gain range for the (TP,Q) suffix should be consulted in the official Toshiba datasheet. Important specifications to consider include the collector power dissipation, operating junction temperature, and thermal resistance. The transistor's fast switching speed makes it suitable for applications requiring rapid signal processing. It is essential to refer to the official Toshiba datasheet for detailed electrical characteristics, safe operating area curves, and application guidelines to ensure optimal performance and reliability in the designed circuit. Proper heat sinking may be required depending on the application to maintain the transistor within its specified operating temperature range.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess