EN
  • EN
  • DE

2SC1815-GR(T)

Part No 2SC1815-GR(T)
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 50V 0.15A 3-Pin TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 155118-2SC1815-GR(T)
Popularity Low
Supply and Demand Status Limited
Family Name 2SC1815GR
Introduction Date June 05, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC1815-GR(T) CAD Model

Description

Overview

The 2SC1815-GR(T) transistor is a variant of the 2SC1815 NPN transistor designed to offer tight gain tolerance and improved thermal stability. Characterized by its designation GR for gain and (T) indicating improved thermal performance, this device is particularly suited for applications demanding stability under varying temperature conditions. As a versatile transistor, it finds widespread usage in both commercial and specialized electronic applications.

Applications

  • Temperature-Sensitive Circuits: Ideal for applications where thermal conditions fluctuate, such as in automotive and industrial electronics.
  • Precision Amplification Systems: Used in systems demanding precise gain control and signal enhancement.
  • Analog Processing: Perfect for circuits that process analog signals with high fidelity.
  • Environmentally Challenged Setups: Utilized in setups that experience wide temperature ranges.
  • Computing Applications: Integrated into computing devices for robust signal handling and management.

Features and Benefits

  • Tight Gain Tolerance: Ensures gain consistency which is crucial for precision electronics.
  • Improved Thermal Characteristics: Maintains performance across a broader temperature spectrum.
  • Power Efficiency: Consumes minimal power thereby increasing device lifespan and efficiency.
  • Versatile Application: Suitable for a wide range of commercial and industrial applications.
  • Compact and Durable Package: Designed to withstand rigorous usage without compromising on performance.

Additional Details

The 2SC1815-GR(T) transistor stands out as an essential component for projects demanding thermally stable performance. Its enhanced thermal characteristics make it a prime candidate for critical applications where environmental changes are prevalent. This particular model ensures that varying conditions do not impede circuit performance, maintaining reliability and precision. Its balanced power efficiency and gain stability make it a cornerstone in creating resilient electronic systems opening doors to innovative designs in numerous sectors.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess