EN
  • EN
  • DE
  • IT

2SC2482(F,M)

Part No 2SC2482(F,M)
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 300V 0.1A 3-Pin TO-92 Mod
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 155322-2SC2482(F,M)
Popularity Low
Supply and Demand Status Limited
Family Name 2SC2482
Introduction Date October 03, 1997
ECCN EAR99
Country of Origin Malaysia
Ultra Librarian 3D Model Ultra Librarian 2SC2482(F,M) CAD Model

Description

Overview

The 2SC2482(F,M) is a high-performance bipolar junction transistor (BJT) known for its versatility in electronic applications. Designed for general-purpose amplification and switching, this NPN transistor excels in providing reliable and efficient operation. The 2SC2482 series is widely appreciated for its robustness, making it a preferred choice for many professionals in the electronics industry.

Features and Benefits

  • High Current Capability: The 2SC2482(F,M) offers a high collector current of up to 500mA, ensuring it can handle demanding tasks without compromise.
  • Low Noise: Equipped with excellent noise characteristics, this transistor is ideal for applications that require high signal integrity.
  • Wide Frequency Response: Its wide bandwidth makes it suitable for high-frequency applications.
  • Durable Construction: Built to withstand harsh conditions, the 2SC2482 is both reliable and long-lasting.
  • Cost-effective: Offers an affordable solution without sacrificing performance quality.

Applications and Projects

  • Audio Equipment: Perfect for use in amplifiers and preamplifiers where clear audio signal amplification is crucial.
  • Radio Frequency Circuits: Suitable for RF applications requiring high-frequency performance.
  • Switching Circuits: Used in switch-mode power supplies and other high-speed circuits for efficient performance.
  • Signal Processing: Ideal for circuits requiring precise signal amplification and processing.
  • Consumer Electronics: Used in televisions, radios, and other home appliances for reliable performance.

Additional Details

The 2SC2482(F,M) is widely available for purchase through various electronic component distributors and is manufactured adhering to strict quality standards. It is characterized by its TO-92 package, which aids in easy handling and implementation in a variety of circuits. This transistor's ability to deliver consistent performance under fluctuating conditions makes it a staple component for both hobbyists and professional engineers alike.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess