EN
  • EN
  • DE

2SC2712-GR(T5RTRKF)

Part No 2SC2712-GR(T5RTRKF)
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 155406-2SC2712-GR(T5RTRKF)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC2712-GR(T5RTRKF) CAD Model

Description

Product Overview: 2SC2712-GR(T5RTRKF)

The 2SC2712-GR(T5RTRKF) transistor is a versatile NPN component designed for high-performance electronic applications. This transistor excels at low power signals, making it an excellent choice for projects requiring efficient amplification and precise switching.

Key Features and Benefits

  • High Input Impedance: Allows for enhanced sensitivity and reduced loading of preceding circuits.
  • Wide Array of Frequencies: Capable of operating across various frequency ranges, suitable for diverse applications.
  • Energy Efficient Design: Minimizes energy consumption while maintaining optimal performance.
  • Compact Structural Design: Its small size allows for integration into miniaturized circuits without sacrificing functionality.
  • Superior Reliability: Ensures long-term stability and consistent operation under variable conditions.

Applications and Projects

  • Analog Signal Processing: Utilized in circuits that demand low noise and high gain.
  • Instrumentation: Employs precise measurement capabilities, essential for accurate device responses.
  • Telecommunication Devices: Offers performance enhancements in transmitting and receiving signals.
  • Light and Sound Systems: Integral in systems requiring fine control over light and audio output.
  • Computing Interfaces: Implemented within hardware components to support various computing tasks effectively.

Additional Details

Engineered with precision, the 2SC2712-GR(T5RTRKF) transcends standard transistor capabilities to offer advanced solutions suited for both traditional and innovative applications. Its lightweight design coupled with a powerful performance metric makes it favorable among electronic developers striving for efficiency and excellence in circuit design.

Whether for educational projects or professional applications, this transistor ensures a reliable outcome every time. It offers a strategic advantage for engineers looking to optimize performance in compact and complex electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess