The 2SC2712-GR(TLSPF,T is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for low-noise amplifier and high-frequency applications. The 'GR' suffix indicates a specific rank or gain grouping.
Applications:
- Low-noise amplifiers (LNAs) in RF circuits
- High-frequency amplifiers
- Oscillator circuits
- Mixer circuits
- Portable communication devices
Features:
- Low noise figure
- High gain
- High transition frequency (fT)
- Small collector output capacitance
- Excellent linearity
Benefits:
- Improved signal-to-noise ratio in RF and high-frequency circuits
- Increased amplification in signal processing applications
- Stable oscillation and mixing capabilities
- Reduced distortion in amplifier circuits
- Suitable for portable devices due to its compact size
Technical Specifications:
- Polarity: NPN
- Collector-Emitter Voltage (VCEO): 25V
- Collector-Base Voltage (VCBO): 30V
- Emitter-Base Voltage (VEBO): 3V
- Collector Current (IC): 50mA
- Collector Dissipation (PC): 200mW
- Transition Frequency (fT): 6.5 GHz (typical)
- Noise Figure (NF): 1.3 dB (typical) at 2 GHz
The 2SC2712-GR(TLSPF,T's combination of low noise and high frequency capabilities makes it well-suited for applications where the amplification of weak signals is critical. It is used in various communication systems and high-performance electronic devices.