EN
  • EN
  • DE

2SC2712-GR/Y

Part No 2SC2712-GR/Y
Manufacturer Toshiba Semiconductor and Storage
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815222-2SC2712-GR/Y
Ultra Librarian 3D Model Ultra Librarian 2SC2712-GR/Y CAD Model

Description

The 2SC2712-GR/Y is an NPN silicon epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It's designed for low-noise amplifier applications, especially in VHF and UHF bands. The GR/Y likely refers to a specific gain ranking or color code.

Applications

  • Low-Noise Amplifiers (LNAs): Used in preamplifiers for sensitive radio receivers.
  • VHF/UHF Amplifiers: Employed in amplifier stages operating at very high and ultra-high frequencies.
  • Oscillators: Can be used in oscillator circuits for signal generation.
  • Mixers: Used in mixer circuits to combine or convert signals.
  • RF Front-End Amplification: Amplifying weak signals in radio frequency applications.

Features

  • NPN Silicon Epitaxial Planar Transistor: Utilizes NPN silicon technology for stable performance.
  • Low Noise Figure: Designed for minimal noise contribution in amplifier circuits.
  • High Gain-Bandwidth Product: Offers high gain over a wide range of frequencies.
  • Small Package: Typically available in a small SOT-23 or similar package for compact designs.
  • High Collector Current: Capable of handling moderate collector current levels.

Benefits

  • Improved Signal Reception: Enhances the sensitivity of radio receivers by amplifying weak signals with minimal noise.
  • Enhanced Amplifier Performance: Provides high gain and low noise for optimal amplifier performance.
  • Stable Operation: Offers stable and reliable operation in various environmental conditions.
  • Compact Design: Enables miniaturization of electronic circuits due to its small package size.
  • Cost-Effective Solution: Provides a cost-effective solution for low-noise amplification requirements.

Additional Details

The 2SC2712-GR/Y transistor is characterized by its low noise figure (NF), high gain-bandwidth product (fT), collector-emitter voltage (VCEO), and collector current (IC). These parameters define the transistor's performance characteristics in RF and microwave applications. The GR/Y marking indicates a specific gain selection. It's crucial to consult the datasheet for detailed electrical characteristics, S-parameters, and application guidelines to ensure proper circuit design and optimal performance. Proper biasing and impedance matching are essential for achieving the best noise performance.

You May Also Be Interested in

Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess